EN
  • EN
  • DE

MIC37252WR

Part No MIC37252WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.24V to 5.5V 2.5A 6-Pin(5+Tab) SPAK Tube / IC REG LDO ADJ 2.5A SPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 1V @ 2.5A
Output Current 2.5A
Operating Supply Current 60mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 5.5 V
Voltage - Dropout (Typical) 0.55V @ 2.5A
Mounting SMD (SMT)
Case / Package S-PAK-5
Win Source Part Number 058654-MIC37252WR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MIC37252
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin China, Philippine
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC37252WR CAD Model

Description

Microchip Technology's MIC37252WR: High-Performance Voltage Regulator

Introducing the MIC37252WR, a robust and efficient voltage regulator from Microchip Technology, designed to deliver exceptional performance for a wide range of applications. This device is a member of Microchip's family of linear voltage regulators, which are known for their high reliability and ease of use.

Key Features

  • Output Voltage: The MIC37252WR provides a fixed output voltage, ensuring a stable power supply for your sensitive electronic circuits.
  • High Current Capability: It is capable of delivering up to 2.5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The low dropout (LDO) feature of this regulator allows it to maintain regulation with minimal difference between the input and output voltages, improving efficiency and battery life in portable devices.
  • Thermal Protection: With built-in thermal shutdown, the MIC37252WR protects itself and your components from damage due to overheating.
  • Current Limiting: The regulator includes current limiting to safeguard the device and the load from overcurrent conditions.
  • Wide Operating Temperature Range: This regulator is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The MIC37252WR is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computing Devices
  • Industrial Equipment

Package and Mounting

The device comes in a TO-263 (D2PAK) package, which is ideal for surface-mount technology (SMT) and ensures a compact footprint on the PCB. Its robust package design allows for efficient heat dissipation, ensuring reliable operation under high-current conditions.

Conclusion

The Microchip Technology MIC37252WR voltage regulator is a high-quality solution for applications requiring stable and reliable power supply. With its advanced features such as low dropout voltage, thermal protection, and high current capability, it stands out as a top choice for engineers and designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4307 $54.3070
23+ $4.4560 $102.4880
35+ $4.3167 $151.0845
48+ $4.1775 $200.5200
62+ $4.0382 $250.3684
83+ $3.6205 $300.5015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess