Products specifications

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2.2V ~ 10V
Frequency - Switching 300kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TC1055
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 3,000
Win Source Part Number 1320570-TC105503ECTTR
Ultra Librarian 3D Model Ultra Librarian TC105503ECTTR CAD Model

Description

Microchip Technology TC105503ECTTR

The TC105503ECTTR is a high-performance, precision voltage regulator from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This regulator is designed to meet the needs of a wide range of applications, providing a stable and reliable power supply with excellent line and load regulation characteristics.

With an output voltage of 5V, the TC105503ECTTR is ideal for powering microcontrollers, analog circuits, and other digital logic devices that require a consistent 5V supply. This voltage regulator is capable of delivering up to 150 mA of output current, which makes it suitable for small to medium power applications.

One of the key features of the TC105503ECTTR is its low dropout voltage, which allows it to maintain a stable output even when the input voltage is very close to the output voltage. This makes it particularly useful in battery-powered applications where maximizing the usable battery life is critical. Additionally, the low quiescent current of this regulator helps to further extend battery life when the device is in standby mode.

The TC105503ECTTR also includes a range of protective features to ensure the longevity and reliability of both the regulator and the powered device. Overcurrent protection and thermal shutdown are integrated to prevent damage from excessive current or overheating. Moreover, the regulator's small package size, available in a 5-pin SOT-23, makes it an excellent choice for space-constrained applications.

In summary, the TC105503ECTTR from Microchip Technology is a versatile and robust voltage regulator that offers a fixed 5V output with high accuracy. It is designed for applications that demand low power consumption, small footprint, and reliable protection features. Whether you're designing consumer electronics, portable devices, or industrial controls, the TC105503ECTTR is a solid choice to power your circuit with stability and efficiency.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG CTRLR BUCK 8MSOP
Lowest to $0.4347
ECAD model for S-8540B00FN-IMAT2G
Linear Technology
High Power Step-Down Synchronous DC/DC Controllers for Low Voltage Operation | IC REG CTRLR BUCK 16SOIC
Need more? Email Us
ECAD model for LTC3830ES
Texas Instruments
Low-Voltage Synchronous Buck Controller
Lowest to $1.8064
ECAD model for LM1771TMM/NOPB
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-6
Lowest to $0.3521
ECAD model for S-8365AABBA-M6T1S2
Infineon Technologies
Lowest to $3.6557
ECAD model for PXM1310BDM-G002
Semtech Corporation
IC REG CTRLR BUCK 28SOIC
Need more? Email Us
ECAD model for SC2450ISWTR
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
Lowest to $3.6557
ECAD model for SC4510ITS
Microchip Technology
300kHz, Synchronous Buck Controller 300kHz, Synchronous Buck Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for MIC2174-1YMM
SII Semiconductor Corporation
IC REG CTRLR BUCK 8MSOP
Need more? Email Us
ECAD model for S-8540B00FN-IMAT2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention