Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 620V
Continuous Drain Current at 25°C 2.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 385pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 20W (Tc)
Maximum Rds On at Id,Vgs 2.5 Ohm @ 1.4A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066355-STF3N62K3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF3N62K3 CAD Model

Description

STF3N62K3 - N-channel 620 V, 2.7 Ohm typ., 3 A SuperMESH™3 Power MOSFET in a TO-220FP package

The STF3N62K3 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, designed to meet a wide range of applications requiring high efficiency and reliability. This Power MOSFET is part of the SuperMESH™3 series, which is renowned for its outstanding dielectric strength, fast switching speed, and low on-resistance.

With its advanced technology, the STF3N62K3 offers an optimal balance between on-resistance and switching performance, resulting in a highly efficient power management solution. Its breakdown voltage of 620 V ensures safe operation under high voltage conditions, making it suitable for high-performance switching applications and power supplies.

The MOSFET's low on-resistance of just 2.7 Ohm (typical) contributes to reduced conduction losses, while the 3 A current rating enables it to handle significant power without overheating. This, combined with the TO-220FP package, provides an excellent thermal performance, further enhancing the device's reliability and longevity.

Features of the STF3N62K3 include:

  • 100% avalanche tested, which guarantees robust performance in harsh environments.
  • Zener-protected, offering enhanced protection against electrostatic discharge and voltage transients.
  • Extremely high dv/dt capability, ensuring stable operation even during rapid voltage changes.
  • Low gate charge and reduced capacitance, which facilitate faster switching and lower switching losses.
  • Compliance with the European Union directives on the reduction of hazardous substances (RoHS), making it an environmentally friendly choice.

Applications for the STF3N62K3 are diverse and include switch mode power supplies (SMPS), LED lighting, high-efficiency converters, and power management for computer and telecommunications systems. Its robustness and efficiency also make it a suitable component for industrial and automotive electronic systems that require high voltage and power handling capabilities.

STMicroelectronics' commitment to quality ensures that the STF3N62K3 MOSFET is a reliable choice for designers and engineers looking to improve power density and efficiency in their applications, while maintaining high standards of performance and durability.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 30V 4.6A/26A 8WDFN / N-Channel 30 V 4.6A (Ta), 26A (Tc) 840mW (Ta), 27.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Lowest to $0.5185
ECAD model for NTTFS4840NTAG
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 250V 1.7A 8-PIN TSSOP T/r
Need more? Email Us
ECAD model for TPCS8008-H(TE12L,Q
Toshiba Semiconductor and Storage
Trans Mosfet P-ch 30V 15A 8-PIN Tson Ep T/r
Need more? Email Us
ECAD model for TPCC8102(TE12L,Q)
ON Semiconductor
MOSFET N-CH 60V 22A/100A 5DFN / N-Channel 60 V 22A (Ta), 100A (Tc) 3.7W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $3.1272
ECAD model for NVMFS5C645NLAFT1G
Taiwan Semiconductor
Trans Mosfet N-ch 20V 4A 6-PIN SOT-26 T/r
Need more? Email Us
ECAD model for TSM3442CX6RF
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 80V 13A 6-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8051-H(TE12L,VM
Ampleon USA Inc.
RF PFET, 2-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G13L-250P,112
Vishay
Need more? Email Us
ECAD model for SI6926AEDQ-T1-E3
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 17A 8-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8A03-H(TE12LQM)

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9853 $59.1180
140+ $0.8085 $113.1900
215+ $0.7832 $168.3880
300+ $0.7579 $227.3700
385+ $0.7327 $282.0895
515+ $0.6569 $338.3035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,235 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention