EN
  • EN
  • DE

MIC37301-2.5WR

Part No MIC37301-2.5WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 3A SPAK-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Standard Package 48
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Packaging Tube
Regulator Topology Positive Fixed
Voltage - Output 2.5V
Current - Output 3A
Voltage - Dropout (Typical) 0.3V @ 3A
Number of Regulators 1
Voltage - Input Up to 6V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package SPak-5 (5 leads + Tab)
Manufacturer Device Package S-PAK-5
Catalog 2.5V to 2.7V
Win Source Part Number 058656-MIC37301-2.5WR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC37301-2.5WR CAD Model

Description

Microchip Technology's MIC37301-2.5WR LDO Voltage Regulator

The MIC37301-2.5WR is a high-performance, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Microchip Technology. This regulator is specifically designed to deliver a fixed output voltage of 2.5V with an impressive accuracy, making it an ideal choice for stable voltage supply in a variety of electronic applications.

Key Features

  • Output Voltage: The device provides a precise 2.5V output, which is essential for sensitive electronic circuits that require a stable voltage level for optimal performance.
  • High Current Capability: With the ability to deliver up to 3A of continuous output current, this LDO is suitable for high-power applications.
  • Low Dropout Voltage: The MIC37301-2.5WR boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature helps in minimizing power losses and improving overall system efficiency.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features provide protection against excessive temperature and overcurrent conditions, enhancing the reliability and longevity of both the regulator and the system it powers.
  • Fast Transient Response: The device is designed to have a quick transient response, which is crucial for maintaining voltage stability during sudden changes in load.
  • Low Noise Performance: Its low-noise output makes it suitable for noise-sensitive applications such as RF and precision analog circuits.

Applications

The MIC37301-2.5WR is versatile and can be employed in a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • Computer systems and peripherals
  • Industrial controls
  • Consumer electronics

With its robust design and comprehensive protection features, the MIC37301-2.5WR ensures a reliable power supply for your critical applications. Its small footprint and ease of use make it an excellent choice for designers looking to enhance the performance and stability of their electronic systems.

Additional Information

For more detailed specifications, application notes, and design resources, please refer to the official Microchip Technology website or contact their support team. The MIC37301-2.5WR is available in a variety of packages, allowing for flexible integration into your design projects.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5029 $55.0290
23+ $4.5152 $103.8496
35+ $4.3741 $153.0935
48+ $4.2330 $203.1840
62+ $4.0919 $253.6978
82+ $3.6686 $300.8252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess