EN
  • EN
  • DE

MIC37301-2.5YME

Part No MIC37301-2.5YME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 3A 8SOIC  /  Linear Voltage Regulator IC Positive Fixed 1 Output 3A 8-SOIC-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.55V @ 3A
Current - Output 3A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number MIC37301
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 95
Win Source Part Number 1078789-MIC37301-2.5YME
Ultra Librarian 3D Model Ultra Librarian MIC37301-2.5YME CAD Model

Description

Product Overview: MIC37301-2.5YME

The MIC37301-2.5YME is a robust, high-performance low-dropout voltage regulator (LDO) designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This LDO is specifically engineered to deliver a fixed output voltage of 2.5V, which is ideal for powering sensitive electronic components in a variety of applications.

Key Features

  • Output Voltage: The device provides a precise 2.5V output, which is essential for maintaining the stability of the system it powers.
  • High Current Capability: With an ability to deliver up to 3A of continuous output current, the MIC37301-2.5YME is suitable for high-power applications.
  • Low Dropout: The low dropout feature of this LDO ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall efficiency.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit protections safeguard the device and the system from potential damage due to overheating and overcurrent conditions.
  • Stable with Ceramic Capacitors: The MIC37301-2.5YME is stable with low ESR ceramic output capacitors, which reduces the amount of required board space and component cost.
  • Adjustable Output: While the device is tuned to a 2.5V output, it also offers an adjustable output version that allows for a custom voltage setting with external resistors.

Applications

The MIC37301-2.5YME is versatile and can be used in various applications, including:

  • High-performance DSPs and CPUs
  • FPGAs and programmable logic devices
  • Networking and telecommunications equipment
  • Industrial and medical equipment
  • Consumer electronics

Package and Quality

Microchip Technology packages the MIC37301-2.5YME in a thermally efficient, space-saving 5-pin power TO-263 package. This packaging ensures that the device can handle high current loads while minimizing the footprint on the PCB. In addition, Microchip's commitment to quality means that this LDO is designed to meet the rigorous standards required for industrial and commercial applications, ensuring reliability and performance.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Microchip Technology's official website or contact their local Microchip sales representative.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess