EN
  • EN
  • DE

MIC38HC43BN

Part No MIC38HC43BN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 7.6V ~ 20V
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Family Part Number MIC38HC43
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222509-MIC38HC43BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC38HC43BN CAD Model

Description

Microchip Technology's MIC38HC43BN: A High-Performance PWM Controller

The MIC38HC43BN, produced by the renowned Microchip Technology, is a high-performance, BiCMOS 8-pin dual-output PWM controller designed for a wide array of power supply applications. This integrated circuit (IC) is engineered to provide efficient and reliable control for switched-mode power supplies (SMPS), offering both current-mode and frequency control in a single package.

Key Features:

  • BiCMOS Process Technology: The use of BiCMOS technology allows the MIC38HC43BN to offer the low power consumption of CMOS along with the high-speed operation of bipolar transistors, resulting in an optimal performance balance.
  • Dual Output Drivers: With two outputs, the IC can directly drive the power stage MOSFETs, enabling efficient power conversion and simplified circuit design.
  • Current-Mode Operation: The current-mode control provides improved transient response and simplified loop compensation over voltage-mode controllers.
  • Wide Operating Range: The MIC38HC43BN operates at a frequency range up to 1 MHz, allowing for the use of smaller external components and a more compact power supply design.
  • Low Startup Current: This PWM controller requires a low startup current, which is particularly beneficial for battery-operated devices where power efficiency is crucial.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the controller remains off until the supply voltage reaches a safe operating level.

Applications:

The versatility of the MIC38HC43BN makes it suitable for a range of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Battery Chargers
  • Telecom Equipment
  • Portable Devices
  • Computer Peripherals

With its robust set of features, the MIC38HC43BN from Microchip Technology is an ideal choice for designers looking to enhance the performance and efficiency of their power management systems. Its combination of high-frequency operation, low power consumption, and advanced control methods makes it a key component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess