EN
  • EN
  • DE

MM3Z10V

Part No MM3Z10V
Manufacturer Weitron Technology
Description Surface Mount Zener Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Weitron Technology
Win Source Part Number 1224380-MM3Z10V
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z10V CAD Model

Description

The MM3Z10V is a Zener diode manufactured by Weitron Technology. This diode is designed to provide a precise and stable voltage reference of 10V. Zener diodes, like the MM3Z10V, are crucial components in electronic circuits, frequently used for voltage regulation, overvoltage protection, and voltage clamping applications. Its small size and reliable performance make it suitable for a variety of applications.

Applications

  • Voltage Regulation: Provides a stable 10V output voltage in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Voltage Clamping: Limits the voltage to a maximum of 10V to prevent damage to connected circuits.
  • Voltage Referencing: Offers a stable 10V reference voltage for analog circuits and measurement equipment.
  • Transient Voltage Suppression (TVS): Protects against transient voltage surges and electrostatic discharge (ESD).

Features

  • Zener Voltage of 10V: Precisely maintains a 10-volt reference voltage.
  • Low Reverse Leakage Current: Minimizes current leakage in reverse bias, enhancing efficiency.
  • Small Surface Mount Package: Enables compact and efficient PCB layouts.
  • High Surge Current Capability: Can withstand transient surge currents without failure.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Stable Voltage Regulation: Guarantees a consistent and reliable 10V supply for sensitive components.
  • Overvoltage Protection: Shields circuits from damaging voltage spikes and surges.
  • Compact Design: Facilitates integration into small and space-constrained applications.
  • Improved Circuit Performance: Provides a stable reference voltage to improve the accuracy and stability of analog circuits.
  • Enhanced System Reliability: Protects against voltage transients, increasing the overall reliability of electronic systems.

Additional Details

The MM3Z10V is typically packaged in a SOD-323 configuration. When integrating this Zener diode into a circuit, consider its power dissipation, operating temperature range, and surge current specifications, consulting the manufacturer's datasheet for detailed information. Proper application of this diode will result in reliable voltage regulation and protection in diverse electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3,185+ $0.0157 $50.0045
7,755+ $0.0129 $100.0395
12,000+ $0.0125 $150.0000
16,530+ $0.0121 $200.0130
21,370+ $0.0117 $250.0290
28,575+ $0.0105 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 3185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess