EN
  • EN
  • DE

TUSB8020BIPHP

Part No TUSB8020BIPHP
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB 3.0 HUB 2 PORT 48HTQFP / USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Package Tube
Protocol USB
Function Hub Controller
Interface USB, GPIO, I2C, SMBus
Standards USB 3.0
Voltage - Supply 1.1V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number TUSB8020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TUSB8020BIPHP,TEXTISTUSB8020BIPHP
Standard Package 250
Win Source Part Number 1000875-TUSB8020BIPHP
Ultra Librarian 3D Model Ultra Librarian TUSB8020BIPHP CAD Model

Description

Overview of Texas Instruments TUSB8020BIPHP

The Texas Instruments TUSB8020BIPHP is a high-performance USB 3.0 hub controller that integrates two downstream ports for data transfer and device connectivity. This versatile chip is designed for applications requiring high data throughput and connectivity, making it an ideal choice for desktop and laptop PCs, docking stations, monitors, and many other consumer electronics.

Key Features

  • USB 3.0 Compliance: The TUSB8020BIPHP is fully compliant with the SuperSpeed USB 3.0 specification, offering transfer rates of up to 5 Gbps. It is also backward compatible with USB 2.0 and 1.1 standards, ensuring broad device compatibility.
  • Dual Downstream Ports: With two downstream ports, the hub can manage multiple devices simultaneously, providing greater connectivity options for users.
  • Integrated PHY: The device includes an integrated physical layer transceiver (PHY) for each port, which reduces external component requirements and simplifies design efforts.
  • Battery Charging Support: It supports USB Battery Charging Specification 1.2, enabling faster charging of connected devices and enhancing user experience.
  • Configurable Options: The TUSB8020BIPHP offers configurable endpoint settings, allowing designers to optimize the performance for specific system requirements.

Applications

The TUSB8020BIPHP is suitable for a wide range of applications due to its versatility and performance. Some common use cases include:

  • PC and Laptop USB Expansion
  • USB Docking Stations
  • Monitors with USB Hub Functionality
  • Consumer Electronics with Multiple USB Connections

Technical Specifications

The device operates over a broad temperature range and comes in a 100-pin RHB package. It requires a single 3.3V power supply for operation and provides various power management features, such as per-port power switching and over-current protection, to ensure the safety and reliability of connected devices.

For developers and designers looking to integrate USB 3.0 hub functionality into their products, the Texas Instruments TUSB8020BIPHP provides a robust and efficient solution with its advanced features and proven performance.

You May Also Be Interested in

Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5051 $58.5153
7+ $16.0042 $112.0294
10+ $15.5041 $155.0410
14+ $15.0040 $210.0560
18+ $14.5038 $261.0684
24+ $13.0034 $312.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess