EN
  • EN
  • DE

MIC38HC45BN

Part No MIC38HC45BN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DIP
Win Source Part Number 058669-MIC38HC45BN
Ultra Librarian 3D Model Ultra Librarian MIC38HC45BN CAD Model

Description

Product Overview: MIC38HC45BN from Microchip Technology

The MIC38HC45BN is a high-performance, CMOS charge-pump voltage converter manufactured by Microchip Technology. This integrated circuit is designed to provide a reliable and efficient solution for applications requiring voltage inversion from a positive to a negative rail or vice versa. The device is a member of Microchip's extensive range of power management products, known for their quality and performance.

At the heart of the MIC38HC45BN is a charge-pump voltage inverter that can deliver a high output current with a minimal voltage drop, ensuring a stable and consistent power supply for your electronics. The converter operates over a wide input voltage range, making it suitable for a variety of applications, from portable devices to industrial equipment.

The device features a low-power shutdown mode, which significantly reduces power consumption when the converter is not in use. This makes the MIC38HC45BN an excellent choice for battery-powered devices where energy efficiency is paramount. Additionally, the converter's high-frequency operation minimizes the size of the external components, allowing for a compact and space-saving design.

Key Specifications:

  • Input Voltage Range: The MIC38HC45BN is capable of operating over a broad input voltage range, accommodating various power supply requirements.
  • High Output Current: This voltage converter can deliver a substantial output current, ensuring adequate power for demanding applications.
  • Efficiency: The CMOS technology used in the MIC38HC45BN offers high efficiency, reducing heat generation and power loss.
  • Low-Power Shutdown Mode: The shutdown feature allows the device to conserve power when inactive, extending battery life in portable applications.
  • Frequency Operation: The high-frequency operation of the MIC38HC45BN allows the use of smaller, less expensive capacitors and inductors, which reduces overall system costs and board space.

The MIC38HC45BN is housed in a robust package that ensures long-term reliability and protection against environmental factors. Its operational temperature range supports use in both commercial and industrial environments. Whether you're designing a new power supply system or upgrading an existing one, the MIC38HC45BN from Microchip Technology offers the performance and features required for a wide range of voltage conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess