EN
  • EN
  • DE

MIC39150-1.65BU

Part No MIC39150-1.65BU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A, Low-Voltage Low-Dropout Regulator | IC REG LINEAR 1.65V 1.5A TO263-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 1.65V
Maximum Dropout Voltage 0.5V at 1.5A
Output Current 1.5A
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package TO-263-3
Family Part Number MIC39150-1.65
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1222514-MIC39150-1.65BU
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC39150-1.65BU CAD Model

Description

The MIC39150-1.65BU is a high-performance, low-dropout regulator (LDO) from Microchip Technology, designed to deliver a fixed output of 1.65 volts with an input voltage range from 2.25V to 6V. Its robust design and precision output make it an ideal choice for sensitive electronic applications requiring a stable voltage source.

Key Features

  • High Output Accuracy: The device offers a precise output voltage with a tight tolerance, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: The MIC39150-1.65BU features a low dropout voltage, which allows it to continue providing a stable output even when the input voltage is very close to the output voltage, maximizing efficiency.
  • High Current Capability: This LDO can deliver up to 1.5A of continuous output current, suitable for powering a wide range of devices.
  • Thermal and Overcurrent Protection: The regulator includes built-in thermal shutdown and current limit features to protect the device and the load from adverse conditions.
  • Fast Transient Response: The MIC39150-1.65BU is designed to respond quickly to changes in load, which helps to maintain a stable output voltage during dynamic load conditions.
  • Low Noise Performance: It offers low output noise, making it an excellent choice for noise-sensitive applications such as RF circuits and precision instrumentation.

Applications

The MIC39150-1.65BU is versatile and can be used in various applications, including:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Post-regulation for switching power supplies
  • Low-voltage logic supplies
  • Peripheral and add-on cards

Product Specifications

Parameter Value
Output Voltage (Fixed) 1.65V
Input Voltage Range 2.25V to 6V
Output Current Up to 1.5A
Dropout Voltage Typically 500mV @ 1.5A
Package TO-220-3

For detailed specifications, application notes, and additional resources, please refer to the official Microchip Technology documentation for the MIC39150-1.65BU LDO regulator.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess