EN
  • EN
  • DE

MIC39150-1.8WU TR

Part No MIC39150-1.8WU TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC Positive Fixed 1 Output 1.8V 1.5A TO-263-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel(TR)
Regulator Topology Positive Fixed
Voltage - Output 1.8V
Current - Output 1.5A
Voltage - Dropout (Typical) 0.375V @ 1.5A
Number of Regulators 1
Voltage - Input 2.25 V ~ 16 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Device Package TO-263-3
Win Source Part Number 208351-MIC39150-1.8WU TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC39150-1.8WU TR CAD Model

Description

MIC39150-1.8WU TR - Low-Dropout Voltage Regulator by Microchip Technology

The MIC39150-1.8WU TR is a high-performance, low-dropout voltage regulator from the reputable manufacturer Microchip Technology. Designed to deliver a fixed output voltage of 1.8V with an impressive accuracy, this regulator is capable of providing up to 1.5A of continuous output current. This makes it an ideal solution for a wide array of applications, including but not limited to, consumer electronics, industrial control systems, and embedded applications.

The MIC39150-1.8WU TR stands out due to its low dropout voltage, which means it can maintain regulation with a very small difference between the input and output voltages. This feature is particularly beneficial in battery-operated devices, where maximizing the usage of the available battery voltage is critical. Furthermore, the device boasts excellent line and load regulation, ensuring a stable output despite variations in input voltage or changes in the load.

This regulator is packaged in a TO-263 (D2PAK) surface-mount package, designated by the "WU" suffix, and is provided in tape and reel ("TR") for automated assembly processes, making it suitable for high-volume production. The MIC39150-1.8WU TR also incorporates several protective features, such as thermal shutdown and current limit protection, to safeguard the device and the downstream circuitry from damage due to overheating or excessive current conditions.

Additional features of the MIC39150-1.8WU TR include a fast transient response, which is critical for applications where the load conditions change rapidly, and a low quiescent current, which helps in reducing the overall power consumption when the device is in operation. The regulator is also compatible with ceramic output capacitors, which are smaller, more reliable, and have better ESR (Equivalent Series Resistance) characteristics compared to their electrolytic counterparts.

In summary, the MIC39150-1.8WU TR from Microchip Technology is a robust and reliable voltage regulator solution that offers high performance, excellent regulation characteristics, and a host of protective features, all encapsulated in a package suitable for streamlined manufacturing processes.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 351 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess