EN
  • EN
  • DE

MIC39151-1.8BU TR

Part No MIC39151-1.8BU TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 1.5A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package TO-263-5
Family Name MIC39151-1.8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC39151-1.8BU TR-ND, MIC39151-1.8BUTR
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927075-MIC39151-1.8BU TR
Ultra Librarian 3D Model Ultra Librarian MIC39151-1.8BU TR CAD Model

Description

Product Overview: MIC39151-1.8BU TR from Microchip Technology

The MIC39151-1.8BU TR is a high-performance, fast-response voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.8V with an impressive accuracy. This regulator is part of the MIC39150 series, which is renowned for its ability to maintain stability and performance even under varying load conditions and supply voltages.

Key Features

  • Output Voltage: The device provides a fixed output of 1.8V, which is ideal for powering sensitive electronic components that require a stable voltage supply.
  • High Current Capacity: With an output current capability of up to 1.5A, the MIC39151-1.8BU TR can cater to a wide range of applications, from simple low-power devices to more demanding circuits.
  • Low Dropout: The low dropout voltage allows the regulator to continue providing a stable output even when the supply voltage is only slightly above the output voltage, making it extremely efficient for battery-operated devices.
  • Fast Transient Response: The fast transient response of this regulator ensures that the output voltage remains stable despite rapid changes in load, which is crucial for high-performance digital circuits.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the application circuit from damage due to overheating and overcurrent conditions.
  • Adjustable Output: An external resistor divider can be used to adjust the output voltage if needed for specific applications.

Applications

The MIC39151-1.8BU TR is versatile and can be used in a variety of applications, including:

  • High-speed digital circuits
  • Microprocessors and DSPs
  • PCs and laptops
  • Portable and battery-powered devices
  • Networking equipment

Package and Availability

The regulator is available in a thermally efficient TO-263 (D2PAK) surface-mount package, which is suitable for automated assembly processes. The "TR" suffix indicates that the device is provided in tape and reel packaging, facilitating mass production requirements.

Microchip Technology's commitment to quality and reliability is evident in the MIC39151-1.8BU TR voltage regulator, making it a trustworthy choice for both commercial and industrial applications where consistent performance is a necessity.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0224 $60.6720
70+ $1.6586 $116.1020
110+ $1.6078 $176.8580
150+ $1.5558 $233.3700
195+ $1.5038 $293.2410
260+ $1.3479 $350.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess