EN
  • EN
  • DE

MIC3975-5.0YMM TR

Part No MIC3975-5.0YMM TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830878-MIC3975-5.0YMM TR
Ultra Librarian 3D Model Ultra Librarian MIC3975-5.0YMM TR CAD Model

Description

Product Overview: MIC3975-5.0YMM TR from Microchip Technology

The MIC3975-5.0YMM TR is a high-performance, fixed-output voltage regulator designed by Microchip Technology. This device is engineered to deliver a stable 5.0V output with a maximum output current of up to 750mA. It is a member of the MIC3975 series, which is renowned for its reliability and efficiency in a wide range of applications.

Key Features

  • Output Voltage: Fixed at 5.0V, providing a stable source for consistent performance.
  • Output Current: Capable of delivering up to 750mA, suitable for moderate power requirements.
  • High Efficiency: Designed for low dropout performance, ensuring efficient power conversion and extended battery life in portable applications.
  • Thermal Overload Protection: Integrated feature that safeguards the device and the system from excessive temperature and power dissipation.
  • Short-Circuit Protection: Provides robust defense against short-circuit conditions, enhancing system reliability.
  • Package Type: Available in a compact 8-pin MSOP (Micro Small Outline Package) footprint, ideal for space-constrained applications.

Applications

The MIC3975-5.0YMM TR is versatile and can be used in various electronic applications including:

  • Battery-powered devices
  • Portable media players
  • Handheld instruments
  • Microcontroller power supplies
  • Peripheral cards

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC3975-5.0YMM TR is no exception. It is manufactured to the highest standards to ensure consistent performance and long-term reliability. The device is also RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

Ordering Information

The product is available in tape and reel format, denoted by the 'TR' suffix, facilitating easy assembly for mass production. For detailed specifications, sample requests, or to place an order, customers can visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess