EN
  • EN
  • DE

MIC4128YME TR

Part No MIC4128YME TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 1.5A DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 20 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 20ns, 18ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 319924-MIC4128YME TR
Ultra Librarian 3D Model Ultra Librarian MIC4128YME TR CAD Model

Description

Microchip Technology's MIC4128YME TR: A Robust Gate Driver Solution

The MIC4128YME TR from Microchip Technology is an advanced gate driver designed to cater to a wide range of power management applications. This integrated circuit is specifically engineered to drive MOSFETs, IGBTs, and other high-power transistors that require high peak output currents for efficient operation. With its impressive features and robust performance, the MIC4128YME TR is an ideal choice for designers looking to enhance the reliability and efficiency of their power conversion systems.

Key Features of the MIC4128YME TR

  • High Peak Output Current: The device is capable of delivering up to 1.5A of peak output current, ensuring that connected power transistors switch on and off rapidly, minimizing transition losses and improving overall system efficiency.
  • Dual Outputs: It features a dual-output driver that can be configured to drive a single gate with both outputs in parallel for higher current capability or to drive two separate gates, providing flexibility in application design.
  • Wide Operating Voltage Range: The MIC4128YME TR operates over a supply voltage range of 4.5V to 18V, accommodating various power systems and ensuring compatibility with a broad spectrum of control logic levels.
  • Under-Voltage Lockout (UVLO): This safety feature prevents the gate driver from operating at insufficient voltages, which could lead to incomplete switching events and potential damage to the power transistor.
  • Matched Propagation Delays: The device offers matched rise and fall times, reducing timing errors and enhancing the performance of power circuits that require precise timing control.
  • Robust Thermal Management: Enclosed in an 8-pin SOIC package, the MIC4128YME TR is designed for optimal heat dissipation, ensuring reliable operation even under high-switching frequencies and heavy loads.

With its high current capability, flexible output configurations, and protective features, the MIC4128YME TR gate driver is a powerful component for modern electronic systems. Its ability to drive high-power transistors with precision makes it an indispensable tool for developers working on switch-mode power supplies, motor controllers, and a host of other power-intensive applications.

Whether you are designing for industrial automation, automotive electronics, or renewable energy systems, the MIC4128YME TR from Microchip Technology offers the performance, reliability, and versatility needed to build state-of-the-art power management solutions.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4565 $51.5865
50+ $2.0156 $100.7800
77+ $1.9526 $150.3502
106+ $1.8896 $200.2976
137+ $1.8266 $250.2442
184+ $1.6377 $301.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,950 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess