EN
  • EN
  • DE

MIC4574-5.0YN

Part No MIC4574-5.0YN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 200kHz Simple 0.5A Buck Regulator | IC REG BUCK 5V 500MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 24V
Min/Fixed Output Voltage 5V
Output Current 500mA
Switching Frequency 200kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC4574
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222583-MIC4574-5.0YN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4574-5.0YN CAD Model

Description

Microchip Technology's MIC4574-5.0YN Buck Regulator

The MIC4574-5.0YN is a high-efficiency, easy-to-use buck regulator from Microchip Technology, designed to provide a fixed output voltage of 5.0V. This versatile component is part of Microchip's SuperSwitcher II™ family, which is renowned for providing robust power management solutions. The MIC4574-5.0YN is suitable for a wide range of applications, including consumer electronics, telecommunications, and industrial systems, where a stable and efficient voltage conversion is required.

With an input voltage range from 4.5V to 34V, the MIC4574-5.0YN can accommodate a variety of power sources, making it an excellent choice for systems that must operate in diverse environments. Its ability to deliver up to 3A of output current ensures that it can power a substantial range of devices, from simple sensors to more demanding processors and digital circuits.

The regulator features a fixed 150kHz switching frequency, which allows for a good balance between efficiency and the size of external components. The use of smaller inductors and capacitors as a result of the fixed frequency can lead to a more compact overall design, which is particularly beneficial for space-constrained applications.

Thermal management is a critical aspect of any power solution, and the MIC4574-5.0YN addresses this with thermal shutdown and current-limit features that protect the device and the system from excessive heat and overcurrent conditions. Additionally, the regulator offers a low dropout mode, making it highly efficient even when the input voltage is close to the output voltage.

For ease of integration, the MIC4574-5.0YN is available in a TO-220-5 package, which is well-suited for through-hole mounting and known for its robustness. This packaging allows for efficient heat dissipation and is ideal for applications where reliability is paramount.

In summary, the MIC4574-5.0YN from Microchip Technology is a high-performance, fixed-output buck regulator that combines efficiency, versatility, and reliability, making it a top choice for engineers and designers looking to create stable and compact power supply solutions.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3272 $53.2352
37+ $2.7301 $101.0137
57+ $2.6447 $150.7479
79+ $2.5594 $202.1926
102+ $2.4741 $252.3582
136+ $2.2182 $301.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess