The MIC4574BWMTR from Microchip Technology is a high-performance, easy-to-use, 200kHz step-down (buck) regulator that is ideal for various applications requiring voltage reduction. This efficient power management integrated circuit is designed to convert a higher voltage input to a lower voltage output with minimal power loss, making it an excellent choice for battery-powered devices, embedded systems, and portable electronics.
Key Features
- High Efficiency: With its advanced design, the MIC4574BWMTR provides excellent power conversion efficiency, which is critical for extending battery life in portable devices.
- Adjustable Output Voltage: This regulator allows for an adjustable output voltage that can be set using external resistors, offering design flexibility for various applications.
- Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for a variety of input sources.
- Thermal Overload Protection: The device includes built-in thermal overload protection to safeguard against excessive temperature rise and potential damage.
- Current Limiting: The MIC4574BWMTR features internal current limiting, providing additional protection for the regulator and the load in the event of an output overload or short-circuit condition.
Applications
This versatile step-down regulator is suitable for a wide range of applications, including:
- Consumer Electronics
- Telecommunication Equipment
- Computer Peripherals
- Industrial Controls
- Power Supply Modules
Product Specifications
The MIC4574BWMTR boasts a robust set of specifications that ensure reliable and consistent performance:
- Package: SOIC-8 (Surface Mount)
- Switching Frequency: 200kHz
- Output Voltage: Adjustable
- Max Input Voltage: Up to 40V
- Operating Temperature Range: -40°C to +125°C
Microchip Technology's commitment to quality and reliability is evident in the MIC4574BWMTR step-down regulator, making it a smart choice for designers looking to optimize power management in their electronic projects.