EN
  • EN
  • DE

MIC4575-3.3BU

Part No MIC4575-3.3BU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 3.3V 1.7A TO263-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.7A (Switch)
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 1076619-MIC4575-3.3BU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4575-3.3BU CAD Model

Description

MIC4575-3.3BU Switching Regulator from Microchip Technology

The MIC4575-3.3BU is a robust and efficient switching voltage regulator designed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This component is part of the MIC4575 series, which are easy-to-use regulators that require a minimum number of external components and can provide up to 3A of output current.

Operating at a fixed frequency of 200kHz, the MIC4575-3.3BU offers a stable 3.3V output voltage, making it an excellent choice for applications requiring a reliable power supply with a standard voltage level. Its high efficiency is maintained over a wide output current range, which is critical for battery-powered devices where extended battery life is of paramount importance.

The regulator features a wide input voltage range from 4.5V to 24V, allowing it to accommodate a variety of power sources, including wall adapters and battery packs. This versatility makes the MIC4575-3.3BU suitable for a broad range of applications, from simple consumer electronics to more complex industrial systems.

The MIC4575-3.3BU's package is the TO-220, known for its good thermal performance, making it capable of handling high current loads while maintaining a low operational temperature. Additionally, this regulator includes various protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of both the regulator and the device it powers.

Integrating the MIC4575-3.3BU into your design is straightforward, thanks to its simple external circuitry. It requires minimal external components, typically just an input capacitor, an output capacitor, and an inductor. This simplicity aids in reducing the overall design complexity and time-to-market for products incorporating this regulator.

Whether you are designing power supplies for consumer electronics, telecom devices, or computer peripherals, the MIC4575-3.3BU from Microchip Technology offers a compact, efficient, and reliable solution that meets a wide array of voltage regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3959 $62.8155
105+ $1.1453 $120.2565
160+ $1.1096 $177.5360
220+ $1.0738 $236.2360
280+ $1.0380 $290.6400
375+ $0.9306 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess