EN
  • EN
  • DE

MIC4576-5.0WU TR

Part No MIC4576-5.0WU TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4V to 36V Step Down Single-Out 5V 3A 6-Pin(5+Tab) TO-263 T/R / IC REG BUCK 5V 3A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 038005-MIC4576-5.0WU TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MIC4576
Introduction Date January 04, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC4576-5.0WU TR CAD Model

Description

Microchip Technology MIC4576-5.0WU TR

The MIC4576-5.0WU TR is a high-performance, easy-to-use, 5V fixed output, 3A buck (step-down) regulator from Microchip Technology. It is part of the MIC4576 series, which is renowned for providing simple solutions to complex power supply requirements. This regulator is designed to deliver high efficiency while minimizing external component count, making it ideal for a wide range of applications.

The device operates over an input range of 4.5V to 24V, which allows it to be used in various systems without the need for an additional regulator. This versatility makes it suitable for battery-powered applications, as well as for powering peripherals in computer and industrial settings.

With a 260kHz fixed frequency operation, the MIC4576-5.0WU TR provides a predictable, low-noise spectral performance. Its high frequency allows the use of smaller external components, such as inductors and capacitors, which reduces board space and overall design costs. The regulator is also thermally efficient, featuring a junction temperature range of -40°C to +125°C, ensuring reliable operation under a wide range of temperature conditions.

The MIC4576-5.0WU TR incorporates several protection features to enhance system reliability. These include thermal shutdown, current-limit protection, and under-voltage lockout, which prevent damage to the device under abnormal operating conditions. Additionally, the regulator has a low dropout voltage, which improves efficiency and extends battery life in portable applications.

Available in a TO-263 package, the MIC4576-5.0WU TR is designed for surface mount technology (SMT), which facilitates easier manufacturing and integration into modern PCB designs. The package is also lead (Pb) free and RoHS compliant, aligning with environmental regulations and standards for electronic components.

Whether you are designing power supplies for consumer electronics, telecommunications, or automotive products, the MIC4576-5.0WU TR from Microchip Technology offers a reliable and compact solution for your voltage regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess