EN
  • EN
  • DE

MIC4605-1YM-EV

Part No MIC4605-1YM-EV
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL-BOARD MIC4605-1YM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Power Management, Half H-Bridge Driver (External FET)
Embedded No
Utilized IC / Part MIC4605-1YM
Supplied Contents Board(s)
Win Source Part Number 788636-MIC4605-1YM-EV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4605-1YM-EV CAD Model

Description

MIC4605-1YM-EV Product Overview

The MIC4605-1YM-EV is a robust evaluation board designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This evaluation platform is specifically tailored for the MIC4605 Half-Bridge MOSFET Driver, which is engineered to provide efficient and reliable control for a variety of applications, including DC-DC converters, synchronous rectification in switch-mode power supplies, motor control, and class-D audio amplifiers.

Key Features

  • Adaptive Dead Time Management: The MIC4605-1YM-EV features an adaptive dead time management system that ensures optimal timing between the high-side and low-side MOSFETs to minimize power losses and improve efficiency.
  • Shoot-Through Protection: With built-in shoot-through protection, the evaluation board prevents potentially damaging current from flowing when both MOSFETs are on simultaneously, enhancing the safety and longevity of the application.
  • High-Speed Operation: The driver is capable of operating at high frequencies, making it suitable for applications that require fast switching and low latency.
  • Under-Voltage Lockout (UVLO): The MIC4605-1YM-EV incorporates UVLO protection, ensuring that the driver operates only when the supply voltage is within the acceptable range, thereby protecting the circuitry.

Applications

The versatility of the MIC4605-1YM-EV makes it an ideal choice for a wide range of applications. It is particularly suited for:

  • Brushed DC and stepper motor drives
  • Brushless DC motor drives
  • High-power LED lighting
  • Power management systems

Technical Specifications

The evaluation board is designed to showcase the technical capabilities of the MIC4605 driver, which includes:

  • Input voltage range from 4.5V to 18V
  • 3A peak sink/source current capability
  • Thermal shutdown feature for additional protection

With the MIC4605-1YM-EV, engineers and developers can rapidly prototype and test their designs, reducing development time and accelerating time-to-market for their products. The evaluation board is fully assembled and tested, providing an immediate platform for assessing the MIC4605 driver's performance in real-world applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess