MIC4680-5.0BM: High-Efficiency Step-Down Voltage Regulator
The MIC4680-5.0BM is a high-performance step-down (buck) voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 5.0V with exceptional efficiency and accuracy. This regulator is an ideal power solution for a wide range of applications, from consumer electronics to industrial systems, where space is at a premium and power efficiency is crucial.
Key Features:
- Output Voltage: The device provides a stable 5.0V output, making it suitable for logic circuits and standard 5V-operated devices.
- High Efficiency: With its advanced design, the MIC4680-5.0BM offers up to 96% efficiency, reducing power loss and heat generation, which is critical for maintaining the reliability and longevity of electronic components.
- Adjustable Output Current: It can deliver up to 1.3A of continuous output current, which can be further adjusted to meet the demands of various applications.
- Wide Input Voltage Range: The regulator operates over a broad input voltage range of 4.3V to 34V, accommodating a variety of power sources and fluctuating input conditions.
- Thermal Overload Protection: Integrated thermal shutdown protects the device and the system from damage due to excessive heat.
- Low Dropout Operation: The MIC4680-5.0BM is capable of low dropout operation, which enhances performance under low input voltage conditions.
- Frequency Compensation: It is internally frequency compensated, which simplifies the design and reduces external component count.
- Compact SO-8 Package: The small footprint of the SO-8 package makes it an excellent choice for space-constrained applications.
Applications:
The versatility of the MIC4680-5.0BM makes it suitable for a diverse range of applications, including:
- Portable Devices
- Embedded Systems
- Networking Equipment
- Telecommunications
- Power Supply Modules
- Consumer Electronics
Whether you're designing a new product or upgrading an existing one, the MIC4680-5.0BM offers a reliable and efficient power regulation solution that meets the stringent requirements of modern electronic devices.