Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 34V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 32.98V
Output Current 1.3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 089110-MIC4680YM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MIC4680
Introduction Date June 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC4680YM CAD Model

Description

Product Overview: MIC4680YM from Microchip Technology

The MIC4680YM is a high-performance, easy-to-use step-down (buck) regulator from Microchip Technology, designed to provide a simple solution for applications requiring voltage reduction. This compact and efficient power management IC is ideal for converting a higher voltage input to a lower voltage output with excellent power efficiency.

Key Features

  • Output Voltage: The MIC4680YM offers an adjustable output voltage, allowing for a versatile range of applications.
  • High Efficiency: With its high efficiency, the device can deliver up to 2A of continuous output current, making it suitable for powering a variety of electronic circuits.
  • Thermal Overload Protection: The built-in thermal overload protection ensures the device operates within safe temperature limits, enhancing its reliability and longevity.
  • Current Limiting: The current limiting feature protects the regulator and the load from damage due to overcurrent conditions.
  • Wide Input Voltage Range: The MIC4680YM can handle a broad input voltage range, accommodating various power supply requirements.
  • Low Dropout Voltage: The low dropout voltage characteristic ensures efficient operation even when the input voltage is close to the output voltage.

Applications

The MIC4680YM is suitable for a wide array of applications, including but not limited to:

  • Consumer electronics
  • Telecommunications equipment
  • Computer peripherals
  • Industrial systems

Package and Quality

The device is available in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. It is constructed to meet the high-quality standards of Microchip Technology, ensuring reliable performance across its operational lifespan.

With its combination of features, the MIC4680YM is an excellent choice for designers looking for a robust, efficient, and flexible voltage regulator solution.

You May Also Be Interested in

Texas Instruments
SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator, with Features | IC REG BUCK 5V 1A TO220-7
Lowest to $4.1082
ECAD model for LM2598T-5.0
Texas Instruments
LM2585 SIMPLE SWITCHER® 3A Flyback Regulator | IC REG MULT CONFG ADJ 3A TO263
Lowest to $29.5455
ECAD model for LM2585SX-ADJ
Maxim Integrated
IC REG SWTCHD CAP INV 8SOIC
Lowest to $1.3026
ECAD model for ICL7662EBA
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ILC6382CIR-33
Texas Instruments
IC REG BUCK 5V 500MA 16WSON / Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 16-WFDFN Exposed Pad
Need more? Email Us
ECAD model for LM2674LD-5.0/NOPB
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Need more? Email Us
ECAD model for IP2034P
Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Switching Regulator IC Output
Need more? Email Us
ECAD model for TC33161EOA
Others
Need more? Email Us
ECAD model for ILC7081AIM5-285
Fairchild/ON Semiconductor
Lowest to $8.2958
ECAD model for ILC7081AIM5-30

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8728 $56.1840
70+ $1.5367 $107.5690
105+ $1.4887 $156.3135
140+ $1.4406 $201.6840
180+ $1.3926 $250.6680
245+ $1.2486 $305.9070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention