The MIC4685WR-TR from Microchip Technology is a high-performance, easy-to-use, adjustable output, 2A synchronous buck (step-down) regulator. This component is part of Microchip's SuperSwitcher II™ family and is designed to provide a highly efficient power management solution for a variety of applications.
Key Features
- High Efficiency: Capable of up to 95% efficiency, the MIC4685WR-TR operates with a quiescent current of only 125µA, making it suitable for battery-powered and energy-sensitive applications.
- Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 34V, allowing it to accommodate a variety of supply voltages.
- Adjustable Output Voltage: The output voltage can be adjusted from 1.23V to 33V, providing flexibility to power a broad range of devices.
- High Output Current: It can deliver up to 2A of continuous output current, making it suitable for high-power applications.
- Thermal Overload Protection: The regulator includes thermal shutdown protection, ensuring safe operation under excessive temperature conditions.
- Frequency Synchronization: The switching frequency can be synchronized to an external clock to manage system noise and electromagnetic interference (EMI).
- Compact Package: Offered in a space-saving 8-Pin SOIC package with a Tape and Reel (TR) option for automated manufacturing processes.
Applications
The MIC4685WR-TR is ideal for a wide range of applications, including but not limited to:
- Telecommunications
- Networking equipment
- Industrial systems
- Consumer electronics
- Computing devices
Quality and Reliability
Microchip Technology is known for its commitment to quality and reliability, and the MIC4685WR-TR is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring a reliable power solution for your product designs.