EN
  • EN
  • DE

MIC4722YML-TR

Part No MIC4722YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 12MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 5.5V
Output Current 3A
Frequency - Switching 2.7MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 12-MLF (4x4)
Win Source Part Number 136803-MIC4722YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC4722YML-TR CAD Model

Description

Product Overview: MIC4722YML-TR by Microchip Technology

The MIC4722YML-TR is a state-of-the-art integrated circuit (IC) from Microchip Technology, designed to provide a highly efficient, compact, and versatile solution for power management applications. This advanced IC is part of Microchip's esteemed family of power management products and is ideally suited for a wide range of electronic devices where efficient power conversion is critical.

Key Features

  • High Efficiency: The MIC4722YML-TR is engineered to offer high efficiency, which is crucial for prolonging battery life in portable devices and reducing heat generation in high-power electronics.
  • Adjustable Output Voltage: This device allows designers to set the output voltage to the desired level, providing flexibility to match the power requirements of various components within a system.
  • Thermal Protection: The IC includes thermal shutdown protection, ensuring that the device operates within safe temperature limits, which enhances the reliability and longevity of the end product.
  • Frequency Synchronization: With its frequency synchronization capability, the MIC4722YML-TR can work in harmony with other power converters, minimizing electromagnetic interference (EMI) and optimizing system performance.

Applications

The versatility of the MIC4722YML-TR makes it an excellent choice for a multitude of applications, including:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Computing devices
  • Consumer electronics
  • Networking hardware

Package and Availability

The MIC4722YML-TR is offered in a compact MLF® (Micro Leadframe Package) that is ideal for space-constrained applications. Its tape and reel packaging format (indicated by the "-TR" suffix) facilitates efficient assembly processes, making it well-suited for high-volume production environments.

In conclusion, the MIC4722YML-TR from Microchip Technology represents a robust solution for designers looking to enhance the power efficiency and reliability of their electronic products. Its combination of features, including adjustable output voltage, high efficiency, and thermal protection, make it a highly adaptable component that meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess