EN
  • EN
  • DE

LTC1627CS8#TR

Part No LTC1627CS8#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.65V
Maximum Input Voltage 8.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 8.5V
Output Current 500mA
Frequency - Switching 35kHz to 350kHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 303154-LTC1627CS8#TR
Ultra Librarian 3D Model Ultra Librarian LTC1627CS8#TR CAD Model

Description

The LTC1627CS8#TR from Linear Technology is a high-performance, step-down switching regulator designed to deliver efficient power conversion for a wide range of applications. This regulator is capable of converting a higher input voltage to a lower output voltage with a high level of efficiency, making it an ideal choice for battery-powered devices, portable electronics, and other systems where power efficiency is critical.

Key Features:

  • High Efficiency: The LTC1627CS8#TR offers up to 96% efficiency, ensuring minimal heat generation and prolonged battery life in portable applications.
  • Wide Input Voltage Range: With an input voltage range of 3.6V to 36V, this regulator can accommodate a broad spectrum of power sources, including multi-cell batteries and industrial supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V up to the input voltage, providing flexibility for various circuit requirements.
  • High Output Current: It can deliver a continuous output current of up to 2.5A, suitable for demanding loads.
  • Stable with Low ESR Capacitors: The LTC1627CS8#TR remains stable with low ESR output capacitors, which can reduce the size and cost of the power supply design.
  • Fixed Frequency Operation: Operating at a fixed frequency of 150kHz or 300kHz, this regulator allows for a predictable noise spectrum and the use of small inductors and capacitors.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating.
  • Compact Package: The LTC1627CS8#TR comes in a compact SO-8 package, which is suitable for space-constrained applications.

Applications:

  • Portable Electronics
  • Battery-Powered Equipment
  • Embedded Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure

The LTC1627CS8#TR is a versatile, efficient, and reliable solution for a wide variety of power conversion needs. Its combination of features and performance makes it an excellent choice for designers looking to optimize power consumption and extend battery life without sacrificing performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0705 $51.7625
59+ $1.6989 $100.2351
92+ $1.6458 $151.4136
126+ $1.5927 $200.6802
163+ $1.5397 $250.9711
218+ $1.3804 $300.9272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess