EN
  • EN
  • DE

MIC4685WR

Part No MIC4685WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4V to 30V Step Down Single-Out 1.235V 3A 8-Pin(7+Tab) SPAK Tube / IC REG BUCK ADJ 3A SPAK-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.235V
Maximum Output Voltage 28.2V
Output Current 3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package S-PAK-7
Win Source Part Number 023310-MIC4685WR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MIC4685WR
Introduction Date May 01, 2002
ECCN EAR99
Country of Origin China, Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC4685WR CAD Model

Description

The MIC4685WR is a high-performance, easy-to-use, 3A synchronous buck regulator from Microchip Technology. This compact and efficient power management integrated circuit is designed to deliver a continuous 3A output current over an input voltage range of 4.5V to 34V. Its robust design makes it ideal for a wide range of applications, including distributed power systems, pre-regulation for linear regulators, battery chargers, and more.

Key Features

  • High Efficiency: The MIC4685WR offers an efficiency of up to 96%, which helps in reducing power loss and heat generation, thereby extending the life of the product it powers.
  • Adjustable Output Voltage: Users can set the output voltage from 1.23V to 33V, providing flexibility for a variety of design requirements.
  • Integrated Switches: The regulator includes internal power MOSFET switches that simplify the design and reduce external component count.
  • Frequency Synchronization: It features a fixed 200kHz switching frequency that can be synchronized from 150kHz to 350kHz, allowing for optimization of efficiency and component size.
  • Thermal Protection: The MIC4685WR has built-in thermal shutdown and current-limit protection features that safeguard the device and the system under abnormal conditions.

Applications

The versatility of the MIC4685WR makes it suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking equipment
  • Servers and workstations
  • Industrial systems
  • Consumer electronics

Package and Availability

The MIC4685WR is available in a thermally enhanced 7-pin TO-263 (D2PAK) surface-mount package, which is designed to handle high current levels while minimizing the footprint on the PCB. This product is part of Microchip Technology's commitment to providing energy-efficient solutions to the electronics industry, and it is available for order through their website or authorized distributors.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2764 $50.9348
17+ $5.9704 $101.4968
26+ $5.7839 $150.3814
36+ $5.5973 $201.5028
47+ $5.4107 $254.3029
62+ $4.8510 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,001 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess