EN
  • EN
  • DE

MIC4720YMME-TR

Part No MIC4720YMME-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name MIC4720
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3313-1, MIC4720YMME TR-ND, MIC4720YMMETR, MIC4720YMME TR, 576-3313-6, MIC4720YMMETR-ND, 576-3313-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884745-MIC4720YMME-TR
Ultra Librarian 3D Model Ultra Librarian MIC4720YMME-TR CAD Model

Description

Microchip Technology's MIC4720YMME-TR: A High-Performance Voltage Regulator

The MIC4720YMME-TR is a sophisticated voltage regulator component designed and manufactured by the industry-leading company, Microchip Technology. This state-of-the-art device is a testament to Microchip's commitment to providing high-quality, reliable solutions for voltage regulation needs in a variety of applications.

Key Features

  • Output Voltage: The MIC4720YMME-TR offers an adjustable output voltage, providing flexibility for different circuit requirements.
  • High Efficiency: With an efficiency that can reach up to 96%, this voltage regulator ensures minimal power loss and is ideal for power-sensitive applications.
  • Current Capability: It can deliver up to 2A of output current, catering to a broad range of power demands.
  • Thermal Performance: The device comes in a thermally enhanced 8-pin MSOP package, which aids in effective heat dissipation during operation.
  • Low Dropout: The MIC4720YMME-TR features a low dropout voltage, making it an excellent choice for applications where the supply voltage is very close to the output voltage.

Applications

This versatile voltage regulator is suitable for a wide array of applications, including but not limited to:

  • Portable devices
  • Wireless communication equipment
  • PC peripherals
  • Battery-powered gadgets

Product Specifications

The MIC4720YMME-TR operates within an industrial temperature range of -40°C to +125°C, ensuring reliability under extreme conditions. Additionally, it is designed with a low quiescent current and supports a fast transient response, which is crucial for maintaining voltage stability in rapidly changing load conditions. The product is available in tape and reel packaging, facilitating efficient assembly for mass production.

Conclusion

With its high efficiency, robust output current capability, and excellent thermal performance, the MIC4720YMME-TR from Microchip Technology is an exceptional choice for engineers and designers looking to integrate a reliable voltage regulator into their electronic designs. Its versatility across various applications underscores Microchip's dedication to providing components that meet the diverse needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess