EN
  • EN
  • DE

MIC4830YMM-TR

Part No MIC4830YMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC EL LAMP DRIVER 1KHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type EL Lamp Driver
Frequency 60Hz ~ 1kHz
Voltage - Supply 1.8V ~ 5.5V
Current - Supply 45 µA
Dimming No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MIC4830
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849148-MIC4830YMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC4830YMM-TR CAD Model

Description

Product Overview: MIC4830YMM-TR by Microchip Technology

The MIC4830YMM-TR is a high-performance LED driver integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient driver is specifically designed to address the needs of medium-density lighting applications, offering precision and reliability for a wide range of products.

Key Features

  • Output Voltage: The MIC4830YMM-TR is capable of providing a consistent output voltage, ensuring stable operation of the connected LEDs.
  • Drive Capability: It is designed to drive an array of LEDs with high efficiency, which makes it suitable for battery-operated devices where power conservation is crucial.
  • Dimming Control: The device supports PWM (Pulse Width Modulation) dimming control, offering designers the flexibility to adjust brightness levels according to the requirements of the application.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing the longevity and reliability of both the driver and the LEDs it controls.

Applications

The MIC4830YMM-TR is versatile and can be used in various applications, including but not limited to:

  • Backlighting for LCD displays
  • Automotive interior lighting
  • Portable lighting and flashlights
  • General purpose LED illumination

Packaging and Quality

Packaged in a compact 8-pin MSOP (Mini Small Outline Package) with Tape and Reel packaging (denoted by the "TR" suffix), the MIC4830YMM-TR is designed for efficient assembly in high-volume production environments. Microchip Technology's commitment to quality ensures that each device meets rigorous standards for performance and reliability.

Conclusion

Whether you are designing a new LED lighting system or upgrading an existing one, the MIC4830YMM-TR by Microchip Technology offers a robust, efficient, and flexible solution that can meet the demands of a wide array of medium-density lighting applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Ballast Control IC for Compact Fluorescent Lamp
Lowest to $1.9526
Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
NXP / Nexperia
IC DVR FULL BRIDGE 24-SOIC
Lowest to $18.6059
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8688
Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3448 $50.1720
37+ $2.7445 $101.5465
57+ $2.6587 $151.5459
78+ $2.5730 $200.6940
101+ $2.4872 $251.2072
135+ $2.2299 $301.0365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,059 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess