EN
  • EN
  • DE

MIC49150-1.5BMM

Part No MIC49150-1.5BMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Low Voltage LDO Regulator w/Dual Input Voltages | IC REG LINEAR 1.5V 1.5A 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 0.5V at 1.5A
Output Current 1.5A
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC49150
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222607-MIC49150-1.5BMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC49150-1.5BMM CAD Model

Description

MIC49150-1.5BMM Voltage Regulator by Microchip Technology

The MIC49150-1.5BMM is a high-performance, 1.5A Low-Dropout (LDO) voltage regulator from the reputable semiconductor manufacturer, Microchip Technology. Designed to provide a stable and reliable power supply, this LDO regulator is an ideal solution for noise-sensitive applications that require a low voltage drop and fast transient response.

Key Features

  • High Output Current: Capable of delivering up to 1.5A of continuous output current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: The MIC49150-1.5BMM offers a very low dropout voltage, which enhances efficiency and allows operation close to the input voltage.
  • Fast Transient Response: Its excellent transient response ensures voltage stability under varying load conditions, which is crucial for powering digital circuits that have rapidly changing loads.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific requirements, providing design flexibility.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the load from damage due to overheating and overcurrent conditions.
  • Stable with Ceramic Capacitors: The MIC49150-1.5BMM is stable with low-ESR ceramic output capacitors, which reduces the size and cost of the overall power supply design.
  • Small Footprint: Packaged in a small 8-pin MSOP, it occupies minimal board space, making it ideal for space-constrained applications.

Applications

The MIC49150-1.5BMM is suitable for a variety of applications, particularly where power efficiency and space are critical considerations. This includes:

  • FPGAs and DSPs
  • Telecommunications
  • Networking equipment
  • Servers and data storage systems
  • Consumer electronics

With its combination of features, the MIC49150-1.5BMM from Microchip Technology is a robust choice for designers looking to optimize their power management solutions. Its high reliability and performance make it a valuable component in any power-sensitive design.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess