EN
  • EN
  • DE

MIC5163YMM

Part No MIC5163YMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description Dual Regulator Controller for DDR3 GDDR3/4/5 Memory Termination | IC REG CTRLR DDR3 1OUT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Applications Controller, DDR3, GDDR3/4/5
Parts Input Voltage (V) 0.75V ~ 6V
Voltage - Output Programmable
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number MIC5163
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222629-MIC5163YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5163YMM CAD Model

Description

Product Overview: MIC5163YMM from Microchip Technology

The MIC5163YMM is a sophisticated, integrated circuit designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular product is a testament to the company's commitment to providing high-performance and energy-efficient components for advanced electronic applications.

Key Features

  • High Precision: The MIC5163YMM boasts a precise voltage regulation feature, ensuring stable and consistent power delivery to sensitive electronic components.
  • Low Dropout: Its low dropout (LDO) voltage regulator design allows for efficient operation even when the supply voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • Adjustable Output: The device offers an adjustable output voltage, providing designers with the flexibility to tailor the power supply to specific application requirements.
  • Thermal Protection: With built-in thermal protection, the MIC5163YMM is safeguarded against overheating, ensuring reliability and longevity even under demanding conditions.
  • Power Good Output: The inclusion of a 'power good' output signal offers an additional layer of system monitoring, enabling real-time tracking of the regulator's operational status.

Applications

The MIC5163YMM is well-suited for a wide range of applications where efficient power management and space constraints are critical. These include:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/microcontroller power supplies
  • Networking and telecom equipment
  • Automotive systems

Package and Availability

Encased in a compact MSOP-8 package, the MIC5163YMM is designed to meet the needs of space-sensitive applications without compromising performance. The device's small footprint makes it an ideal choice for portable and miniaturized electronic systems.

Microchip Technology's commitment to quality ensures that the MIC5163YMM, like all their products, meets the highest standards of reliability and performance. For designers and engineers seeking an LDO voltage regulator that offers precision, flexibility, and durability, the MIC5163YMM is an excellent option that can be sourced through Microchip Technology's extensive distribution network.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2660 $58.9160
63+ $1.8593 $117.1359
97+ $1.8013 $174.7261
133+ $1.7431 $231.8323
172+ $1.6851 $289.8372
230+ $1.5107 $347.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess