EN
  • EN
  • DE

MIC5167YML-TR

Part No MIC5167YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG SYNC BUCK 6A 1MHZ 24-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Applications Converter, DDR, QDR
Voltage - Input 2.6 V to 5.5 V
Number of Outputs 1
Output Voltage Adj down to 0.6V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-MLF (4x4)
Win Source Part Number 1076687-MIC5167YML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5167YML-TR CAD Model

Description

Microchip Technology's MIC5167YML-TR - Efficient Power Management Solution

The MIC5167YML-TR from Microchip Technology is a high-performance, current-mode PWM (Pulse Width Modulation) buck (step-down) regulator that is designed to deliver continuous output current up to 1.5A. With its compact and efficient design, this regulator is an ideal solution for space-constrained applications that require a reliable power management system.

Key Features

  • High Efficiency: The MIC5167YML-TR operates with an efficiency of up to 95%, which helps to minimize power loss and heat generation, thereby extending the life of the product it powers.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 1.25V to 5.5V, which provides flexibility for designers to use it in a wide variety of applications and with different voltage requirements.
  • Stable Operation: The device features internal compensation that guarantees stable operation over a wide range of load conditions and output capacitors.
  • Thermal Protection: Integrated thermal shutdown protection ensures that the device and your application are safeguarded from damage due to overheating.
  • Low Dropout: The MIC5167YML-TR offers a low dropout voltage, which makes it suitable for applications where the input voltage is very close to the output voltage, maintaining efficiency and reliability.

Applications

With its versatile features, the MIC5167YML-TR is well-suited for a variety of applications, including:

  • Portable Devices
  • Wireless Networks
  • Point-of-Load Conversions
  • Battery-Powered Equipment
  • Set-Top Boxes
  • Telecommunication Devices

Package and Availability

The MIC5167YML-TR comes in a compact 10-pin 3x3mm MLF® package, which is ideal for space-sensitive applications. Its lead (Pb)-free and RoHS-compliant design aligns with environmental standards and regulations. As a "TR" suffix product, it is available in tape and reel packaging, facilitating efficient assembly for high-volume manufacturing.

With Microchip's commitment to quality and long-term reliability, the MIC5167YML-TR is a smart choice for designers looking for a power management solution that balances performance, size, and ease of use.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4133 $61.7862
32+ $3.6209 $115.8688
50+ $3.5077 $175.3850
69+ $3.3945 $234.2205
88+ $3.2814 $288.7632
118+ $2.9418 $347.1324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,730 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess