EN
  • EN
  • DE

MIC5202-3.0BM

Part No MIC5202-3.0BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Dual 100mA Low-Dropout Voltage Regulator Preliminary Information | IC REG LINEAR 3V/3V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 3V, 3V
Maximum Dropout Voltage 0.35V at 100mA, 0.35V at 100mA
Output Current 100mA, 100mA
Current - Quiescent (Iq) 1.5mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC5202
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222643-MIC5202-3.0BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5202-3.0BM CAD Model

Description

MIC5202-3.0BM Voltage Regulator by Microchip Technology

The MIC5202-3.0BM is a highly reliable linear voltage regulator designed by Microchip Technology, tailored to provide a fixed output voltage of 3.0 volts. This component is a perfect solution for applications requiring low dropout performance and ease of integration in a variety of systems.

With an impressive dropout voltage of just 165mV at 150mA, the MIC5202-3.0BM ensures efficient operation even when the supply voltage is close to the output voltage, making it an excellent choice for battery-operated devices where maximizing battery life is critical. The device can deliver up to 150mA of output current, which is suitable for low power applications such as microcontrollers, sensors, and analog circuits.

The MIC5202-3.0BM offers thermal and current limit protections, safeguarding your electronic components from potential damage due to excessive heat or current. These features enhance the reliability and longevity of both the regulator and the overall system it is incorporated into.

This voltage regulator comes in a TO-220-3 package, which is known for its robustness and ease of mounting on printed circuit boards. Its three-terminal configuration simplifies circuit design and allows for a straightforward implementation into a wide range of electronic projects.

Key features of the MIC5202-3.0BM include:

  • Fixed 3.0V output voltage
  • Low dropout voltage: 165mV @ 150mA
  • Output current of up to 150mA
  • High accuracy output voltage
  • Over-temperature and over-current protection
  • Stable with low-ESR capacitors
  • TO-220-3 package for easy handling and mounting

Whether you are designing power supplies for portable devices, or you require a stable voltage source for sensitive electronics, the MIC5202-3.0BM from Microchip Technology is a dependable component that will meet your needs with its performance, durability, and design flexibility.

By integrating the MIC5202-3.0BM into your design, you ensure a stable and reliable power management solution that is backed by Microchip Technology's reputation for high-quality electronic components.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,392 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess