EN
  • EN
  • DE

MIC5202-3.0YM

Part No MIC5202-3.0YM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Dual 100mA Low-Dropout Regulator | IC REG LINEAR 3V/3V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 3V, 3V
Maximum Dropout Voltage 0.35V at 100mA, 0.35V at 100mA
Output Current 100mA, 100mA
Current - Quiescent (Iq) 1.5mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC5202
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222644-MIC5202-3.0YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5202-3.0YM CAD Model

Description

Introducing the MIC5202-3.0YM LDO Voltage Regulator

The MIC5202-3.0YM is a high-performance, fixed-voltage low dropout (LDO) linear regulator from Microchip Technology, designed to provide a steady 3.0V output from a higher voltage input. This regulator is well-suited for battery-powered devices, due to its low quiescent current and dropout voltage, ensuring maximum battery life and efficiency.

Key Features

  • Stable Output: The MIC5202-3.0YM offers a fixed output voltage of 3.0V, which is ideal for consistent and reliable performance in a variety of applications.
  • Low Dropout: With a low dropout voltage, this LDO regulator can operate efficiently even when the input voltage is very close to the output voltage, making it perfect for use with batteries that experience voltage dips as they discharge.
  • High Output Current: Capable of delivering up to 150mA of output current, this regulator can power a wide range of devices, from microcontrollers to small motors.
  • Low Quiescent Current: The MIC5202-3.0YM draws a very low idle current, which is critical for extending the life of battery-powered applications.
  • Thermal and Overcurrent Protection: Built-in safety features help to prevent damage from overheating and excessive current, ensuring the longevity and reliability of both the regulator and the device it powers.

Applications

The MIC5202-3.0YM is versatile and can be used in various applications, including:

  • Portable devices
  • Battery-powered equipment
  • Embedded systems
  • Microcontroller power supplies
  • Peripheral power supplies

Package and Quality

The MIC5202-3.0YM is available in a TO-92 package, which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits. Microchip Technology's commitment to quality ensures that this LDO regulator meets the high standards required for industrial and consumer applications.

Overall, the MIC5202-3.0YM from Microchip Technology is a reliable and efficient solution for anyone in need of a stable 3.0V power supply with low power consumption.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3763 $61.2682
33+ $3.5909 $118.4997
50+ $3.4789 $173.9450
69+ $3.3668 $232.3092
89+ $3.2548 $289.6772
119+ $2.9175 $347.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,440 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess