EN
  • EN
  • DE
  • IT

MIC5205-3.1YM5-TR

Part No MIC5205-3.1YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.1V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.1V
Dropout Voltage-Max 0.35V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 2.5mA
PSRR 75dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.1V
Voltage - Dropout (Typical) 0.165V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 106065-MIC5205-3.1YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5205-3.1YM5-TR CAD Model

Description

MIC5205-3.1YM5-TR Voltage Regulator from Microchip Technology

The MIC5205-3.1YM5-TR is a highly reliable, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output of 3.1 volts. This regulator is part of the MIC5205 series, which is known for its high accuracy, low noise, and low quiescent current, making it an ideal choice for battery-powered devices and other low-power applications.

This efficient regulator is capable of sourcing up to 150mA of output current with a low dropout voltage, ensuring stability and consistent performance even when the input voltage is close to the output voltage. The MIC5205-3.1YM5-TR is housed in a compact SOT-23-5 package, which is suitable for space-constrained applications.

Key features of the MIC5205-3.1YM5-TR include:

  • Fixed Output Voltage: 3.1V with high accuracy.
  • Low Dropout: Capable of operating with very low input-to-output voltage differential, making it efficient for use in systems with tight voltage margins.
  • Output Current: Capable of delivering up to 150mA, suitable for a wide range of applications.
  • Low Quiescent Current: Ideal for battery-powered applications where extending battery life is crucial.
  • Thermal Overload Protection: Ensures the device operates within safe temperature ranges.
  • Short Circuit Protection: Provides robustness and reliability by protecting the device and the load from damage due to short circuits.
  • Stable with Low-ESR Capacitors: Can be used with low-cost ceramic capacitors, which reduces the overall bill of materials.

The MIC5205-3.1YM5-TR is a versatile component that can be deployed in a variety of applications, including cellular phones, PDAs, laptops, cameras, and other portable devices where power efficiency is key. Its robust protection features and ability to work with ceramic capacitors make it a practical choice for designers looking to create compact, reliable, and cost-effective products.

Whether you're developing a new product or optimizing an existing design, the MIC5205-3.1YM5-TR from Microchip Technology offers a combination of performance, efficiency, and reliability that can help you meet your power management requirements.

You May Also Be Interested in

Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3039 $58.6755
105+ $1.0699 $112.3395
165+ $1.0364 $171.0060
225+ $1.0031 $225.6975
290+ $0.9696 $281.1840
390+ $0.8693 $339.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess