EN
  • EN
  • DE

MIC5209-3.0BS

Part No MIC5209-3.0BS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 500mA Low-Noise LDO Regulator | IC REG LINEAR 3V 500MA SOT223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.6V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 170μA
Maximum Supply Current 25mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Family Part Number MIC5209
Manufacturer Pack Quantity 78
MSL Level 3 (168 Hours)
Win Source Part Number 1222704-MIC5209-3.0BS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5209-3.0BS CAD Model

Description

MIC5209-3.0BS Voltage Regulator by Microchip Technology

The MIC5209-3.0BS is a highly precise voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This efficient linear voltage regulator offers a fixed output voltage of 3.0 volts, making it ideal for a wide range of applications in the electronics industry, including but not limited to consumer electronics, automotive systems, and industrial controls.

One of the key features of the MIC5209-3.0BS is its ability to deliver up to 500mA of output current. This makes it suitable for powering low-power peripherals and microcontrollers that require a stable voltage supply. Additionally, the device boasts a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is close to the output voltage level.

The voltage regulator incorporates several protective features to ensure the longevity and reliability of the application it serves. It includes overcurrent protection to prevent damage from excessive loads, as well as thermal shutdown to protect the device from overheating. Furthermore, the MIC5209-3.0BS has a fast transient response, which is critical for maintaining voltage stability during rapid changes in load.

Designed with a small footprint, the MIC5209-3.0BS comes in a compact surface-mount package, which is beneficial for space-constrained applications. Its robust design allows for stable operation over a wide range of temperatures, making it a versatile choice for various environmental conditions.

For design flexibility, the MIC5209-3.0BS is compatible with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to their electrolytic counterparts. This compatibility is particularly important for modern electronic designs that prioritize miniaturization without compromising on performance.

In summary, the MIC5209-3.0BS from Microchip Technology is a high-performance, fixed-output voltage regulator that offers a blend of precision, efficiency, and reliability, making it a valuable component for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8039 $60.2925
180+ $0.6597 $118.7460
275+ $0.6391 $175.7525
375+ $0.6184 $231.9000
485+ $0.5978 $289.9330
650+ $0.5359 $348.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess