EN
  • EN
  • DE

MIC5211-3.3/5.0BM6

Part No MIC5211-3.3/5.0BM6
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/5V 80MA SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V, 5V
Dropout Voltage-Max 0.5V @ 50mA, 0.5V @ 50mA
Output Current 80mA, 80mA
Operating Supply Current 450μA to 1.2mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 5V
Voltage - Dropout (Typical) 0.25V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 090179-MIC5211-3.3/5.0BM6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5211-3.3/5.0BM6 CAD Model

Description

Microchip Technology's MIC5211-3.3/5.0BM6 Dual LDO Voltage Regulator

The MIC5211-3.3/5.0BM6 is a high-performance, dual low-dropout voltage regulator (LDO) integrated circuit designed and manufactured by Microchip Technology. This device offers a unique combination of low voltage operation, high current output, and dual voltage outputs, making it an ideal power management solution for a wide range of applications.

Key Features:

  • Dual Independent Outputs: The MIC5211 provides two regulated outputs, one fixed at 3.3V and the other at 5.0V, each capable of delivering up to 150mA of output current. This dual-output configuration enables designers to power different parts of a system with a single IC, saving space and reducing complexity.
  • Low Dropout Voltage: With a low dropout voltage of typically 165mV at 150mA for the 3.3V output and 200mV at 150mA for the 5.0V output, the MIC5211 ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered applications.
  • High Accuracy: The output voltage accuracy is ±2% for both outputs, ensuring reliable and consistent power delivery to sensitive electronic components.
  • Thermal and Overcurrent Protection: The MIC5211-3.3/5.0BM6 is equipped with internal thermal shutdown and current limit protection features, safeguarding the device and the system against excessive heat and current conditions.
  • Low Quiescent Current: The regulator is designed for low quiescent current, drawing only 110µA of ground current per output, which enhances the overall energy efficiency of the system.
  • Small Form Factor: The device comes in a compact, 6-pin 2mm x 2mm MLF® package, making it an excellent choice for space-constrained applications such as portable electronics, wearables, and IoT devices.

Applications:

The MIC5211-3.3/5.0BM6 is versatile and can be used in a variety of applications, including:

  • Cellular Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Instruments
  • USB Peripherals

With its robust feature set, the MIC5211-3.3/5.0BM6 from Microchip Technology stands out as a reliable and efficient power management solution, catering to the needs of modern electronic devices that require stable and precise voltages.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9402 $61.1130
150+ $0.7715 $115.7250
235+ $0.7484 $175.8740
320+ $0.7242 $231.7440
415+ $0.6999 $290.4585
555+ $0.6272 $348.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,202 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess