EN
  • EN
  • DE

MIC5232-1.2YD5-TR

Part No MIC5232-1.2YD5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 10MA TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.3V @ 10mA
Output Current 10mA
Operating Supply Current 3μA
PSRR 55dB to 35dB (10Hz to 1kHz)
Control Features Enable
Protection Features Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Voltage - Dropout (Typical) 0.1V @ 10mA
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 119996-MIC5232-1.2YD5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5232-1.2YD5-TR CAD Model

Description

Product Overview: MIC5232-1.2YD5-TR by Microchip Technology

The MIC5232-1.2YD5-TR is a high-performance, fixed-output, low-dropout voltage regulator (LDO) from the reputable manufacturer, Microchip Technology. This precision voltage regulator is designed to deliver a stable 1.2V output from a wider input voltage range, making it an ideal choice for sensitive electronic applications that require a consistent power supply.

With an impressive low dropout voltage, the MIC5232-1.2YD5-TR ensures efficient operation even when the input voltage is very close to the output voltage, thereby minimizing power loss and improving system efficiency. This feature is particularly beneficial in battery-operated devices where maximizing battery life is crucial.

The device is capable of sourcing up to 150mA of output current, which is suitable for a variety of low-power applications such as microcontrollers, memory devices, and other digital logic circuits. Its built-in current limiting and thermal shutdown features provide reliable protection against conditions that could potentially damage the connected electronic components.

The MIC5232-1.2YD5-TR comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint allows designers to maintain a low profile in their circuit designs without compromising on performance. The "TR" suffix indicates that the product is provided in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes, thus facilitating efficient assembly in high-volume production environments.

This LDO's stability with low-ESR ceramic output capacitors offers designers the flexibility to use cost-effective capacitors that are smaller in size, without the risk of oscillation. The MIC5232-1.2YD5-TR is also characterized by its low quiescent current, which contributes to the overall energy efficiency of the end application.

In summary, the MIC5232-1.2YD5-TR from Microchip Technology is a robust and reliable voltage regulator that combines low dropout performance, high output accuracy, and protection features in a miniature package, making it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0495 $52.4750
120+ $0.8611 $103.3320
180+ $0.8342 $150.1560
250+ $0.8073 $201.8250
325+ $0.7804 $253.6300
430+ $0.6997 $300.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess