Microchip Technology's MIC5235-2.7YM5-TR: A Reliable Low-Dropout Voltage Regulator
The MIC5235-2.7YM5-TR from Microchip Technology is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output of 2.7V with an output current capability of up to 150mA. This component is especially suitable for battery-powered devices due to its low quiescent current and high accuracy. The MIC5235-2.7YM5-TR is available in a compact SOT-23-5 package, making it ideal for space-constrained applications.
Key Features:
- Fixed Output Voltage: Provides a stable 2.7V output, which is essential for sensitive electronic circuits that require precise voltage levels for optimal performance.
- High Output Current: Capable of supplying up to 150mA, making it suitable for a variety of low-power applications, including portable devices and microcontroller systems.
- Low Dropout Voltage: The MIC5235-2.7YM5-TR maintains regulation with minimal difference between the input and output voltage, which enhances efficiency and allows operation with low input voltages.
- Low Quiescent Current: Its low idle consumption helps preserve battery life, a crucial feature for portable and battery-operated devices.
- Thermal and Overcurrent Protection: Built-in safety features ensure the device and the system are protected from damage due to excessive heat or current.
- High Accuracy: Tight output voltage tolerance ensures reliable operation of the end application.
- Small Footprint: The SOT-23-5 package is designed for optimal space-saving on PCBs, providing more room for other critical components.
Applications:
The MIC5235-2.7YM5-TR is versatile and can be used in a wide range of applications, including:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Digital Cameras
- Portable Media Players
- Microcontroller Power Supplies
- Peripheral Ports
With its combination of features, the MIC5235-2.7YM5-TR from Microchip Technology is an excellent choice for designers looking for a reliable and efficient voltage regulation solution. It ensures stable operation in a variety of electronic products, contributing to their longevity and user satisfaction.