EN
  • EN
  • DE

MIC5236-5.0YM-TR

Part No MIC5236-5.0YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 18 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MIC5236
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5236-5.0YMTR-ND, MIC5236-5.0YMTR, MIC5236-5.0YM-DKR, MIC5236-5.0YM TR, MIC5236-5.0YM-CT, MIC5236-5.0YM TR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884774-MIC5236-5.0YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC5236-5.0YM-TR CAD Model

Description

The MIC5236-5.0YM-TR from Microchip Technology is a highly reliable linear voltage regulator, designed to deliver a fixed output voltage of 5.0V with outstanding accuracy. This component is a perfect solution for applications that require a stable voltage supply with low dropout performance and is particularly suited for battery-powered devices, due to its low quiescent current.

Key Features

  • Output Voltage: Fixed 5.0V with high accuracy.
  • Dropout Voltage: Low dropout voltage, enabling operation close to the input voltage.
  • Output Current: Capable of supplying up to 150mA of continuous output current.
  • Quiescent Current: Low quiescent current, making it ideal for battery-operated devices.
  • Package: Available in a surface-mount SOT-223 package, which is suitable for automated assembly processes and saves board space.
  • Protection Features: Includes over-temperature and over-current protection, enhancing the reliability of the device.
  • Temperature Range: Operates over an industrial temperature range, making it versatile for various applications.

Applications

The MIC5236-5.0YM-TR is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable electronics
  • Battery-powered equipment
  • Microcontroller power supply
  • Peripheral power supply

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5236-5.0YM-TR is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term reliability and performance. The device is also available in tape and reel packaging (denoted by the '-TR' suffix), which facilitates efficient handling and placement during high-volume manufacturing processes.

Ordering and Compliance

When ordering the MIC5236-5.0YM-TR, it's important to consider the full part number, including the temperature range and packaging options. For compliance with specific applications, refer to the detailed datasheets and product specifications provided by Microchip Technology.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1633 $55.4697
20+ $5.0571 $101.1420
31+ $4.8991 $151.8721
43+ $4.7410 $203.8630
55+ $4.5830 $252.0650
74+ $4.1089 $304.0586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess