EN
  • EN
  • DE

MIC5237-5.0BT

Part No MIC5237-5.0BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 500mA Low-Dropout Regulator Preliminary Information | IC REG LINEAR 5V 500MA TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.7V at 500mA
Output Current 500mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number MIC5237
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222792-MIC5237-5.0BT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian MIC5237-5.0BT CAD Model

Description

The MIC5237-5.0BT is a robust linear voltage regulator integrated circuit (IC) designed and manufactured by Microchip Technology. It is engineered to provide a fixed output voltage of 5.0V with an impressive accuracy of ±2%. The device is capable of delivering up to 150mA of continuous output current, making it suitable for a wide range of applications in the electronics industry.

Key Features

  • Output Voltage: 5.0V fixed with high accuracy (±2%)
  • Output Current: Capable of delivering up to 150mA
  • Low Dropout: Offers low dropout performance, which ensures efficient operation even when the input voltage is close to the output voltage
  • Thermal Protection: Integrated thermal shutdown feature protects the IC from overheating and potential damage
  • Current Limiting: Built-in current limiting functionality enhances the safety and longevity of the device by preventing excessive current flow
  • Package: Available in a TO-220-3 package, which is widely used and easy to handle for various circuit designs

Applications

The MIC5237-5.0BT is versatile and can be used in numerous applications. It is particularly well-suited for battery-powered devices, portable electronics, and microcontroller power supplies due to its stable output and low power consumption. Additionally, it can be implemented in peripheral applications such as powering sensors, small motors, and other 5V logic circuits.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC5237-5.0BT is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and a long operational lifespan. Customers can rely on this voltage regulator IC for their critical applications where stable power is essential.

Easy Integration

The MIC5237-5.0BT's TO-220-3 package is not only robust but also designed for easy integration into a variety of circuit boards. Its standard pinout and compatibility with common soldering techniques make it a convenient choice for both prototyping and mass production.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess