EN
  • EN
  • DE

MIC5238-1.0YD5

Part No MIC5238-1.0YD5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Ultra-Low Quiescent Current, 150mA μCap LDO Regulator | IC REG LINEAR 1V 150MA TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1V
Maximum Dropout Voltage 0.5V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 20μA
Maximum Supply Current 2.5mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Family Part Number MIC5238
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1222795-MIC5238-1.0YD5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5238-1.0YD5 CAD Model

Description

Product Overview: MIC5238-1.0YD5 from Microchip Technology

The MIC5238-1.0YD5 is a robust, high-performance low-dropout voltage regulator (LDO) designed and manufactured by Microchip Technology. This LDO is specifically engineered to provide a stable and reliable power supply, making it an ideal choice for sensitive electronic applications that require a fixed output voltage of 1.0V.

Key Features

  • Output Voltage: The MIC5238-1.0YD5 outputs a precise 1.0V, which is critical for powering voltage-sensitive components.
  • High Current Capability: This device can deliver up to 150mA of output current, suitable for a range of moderate power requirements.
  • Low Dropout Voltage: The low dropout feature allows for efficient operation even when the input voltage is very close to the output voltage, enhancing battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in safety features include thermal shutdown and current limit protection, ensuring the device and your application are safeguarded against excessive heat and load conditions.
  • Stable with Ceramic Capacitors: The LDO is stable with low-cost ceramic output capacitors, which reduces the overall bill of materials for the application.
  • Small Package Size: Available in a compact SOT-23-5 package, the MIC5238-1.0YD5 saves valuable board space in space-constrained applications.

Applications

The MIC5238-1.0YD5 is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/ microcontroller supply
  • Reference voltage sources
  • Consumer electronics

Quality and Reliability

Microchip Technology's commitment to quality ensures that the MIC5238-1.0YD5 LDO regulator meets the highest industry standards for performance and reliability. Whether you are designing a prototype or mass-producing a consumer product, this LDO will provide a dependable solution for your power supply needs.

With its combination of features, the MIC5238-1.0YD5 is a reliable choice for designers looking to enhance the efficiency and longevity of their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3095 $58.9275
110+ $1.0745 $118.1950
170+ $1.0410 $176.9700
230+ $1.0074 $231.7020
300+ $0.9738 $292.1400
400+ $0.8731 $349.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess