EN
  • EN
  • DE

MIC5245-3.3BMM-TR

Part No MIC5245-3.3BMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MIC5245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5245-3.3BMM TR, MIC5245-3.3BMM TR-ND, MIC5245-3.3BMMTR, MIC5245-3.3BMMTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884782-MIC5245-3.3BMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC5245-3.3BMM-TR CAD Model

Description

MIC5245-3.3BMM-TR Voltage Regulator by Microchip Technology

The MIC5245-3.3BMM-TR is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to provide a fixed output voltage of 3.3V with an input voltage range of up to 16V. This regulator is an ideal choice for battery-powered devices, portable electronics, and other applications where energy efficiency and stable voltage supply are critical.

With its low dropout voltage and low ground current, the MIC5245-3.3BMM-TR ensures minimal power loss and extends battery life, making it highly suitable for energy-sensitive applications. Its high accuracy output voltage ensures reliable operation of sensitive electronic circuits that require a precise voltage supply.

Key Features:

  • Output Voltage: Fixed 3.3V with excellent load and line regulation.
  • Input Voltage Range: 2.5V to 16V, accommodating a wide range of power sources.
  • Low Dropout: Typically 165mV at 150mA load, allowing for efficient operation even when the input voltage is close to the output voltage.
  • High Output Accuracy: ±2% tolerance over temperature, line, and load variations.
  • Low Quiescent Current: Typically 110µA, which reduces power consumption when in standby mode.
  • Thermal Shutdown Protection: Enhances the reliability and longevity of the device by preventing overheating.
  • Current Limiting: Provides protection against output short circuits and overcurrent conditions.
  • Package: Available in a small 8-pin MSOP (Micro Small Outline Package) with a "TR" suffix indicating tape and reel packaging for automated assembly processes.

The MIC5245-3.3BMM-TR voltage regulator is designed with an enable pin that allows the user to turn the output on and off, providing additional power-saving options for system power management. The compact MSOP package makes it an excellent choice for space-constrained applications while still offering the robustness and performance expected from Microchip Technology's products.

Overall, the MIC5245-3.3BMM-TR is a reliable and efficient solution for a variety of applications that require a stable and precise 3.3V power supply. Its combination of low dropout performance, high accuracy, and power-saving features make it a versatile component for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess