EN
  • EN
  • DE

MIC5255-2.85BML-TR

Part No MIC5255-2.85BML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.85V 0.15A 6-Pin DFN EP T/R / IC REG LDO 2.85V 0.15A 6MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 2.85V
Voltage Dropout (Maximum) 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 150μA
PSRR 60dB ~ 50dB (10Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-VQFN Exposed Pad, 6-MLF
Manufacturer Package 6-MLF (2x2)
Win Source Part Number 788695-MIC5255-2.85BML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5255
Introduction Date June 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC5255-2.85BML-TR CAD Model

Description

Product Overview: MIC5255-2.85BML-TR by Microchip Technology

The MIC5255-2.85BML-TR is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, specifically designed to deliver a fixed output voltage of 2.85V with an impressive accuracy. This LDO is a perfect solution for applications that require a stable and clean power supply with minimal power loss, making it an ideal choice for battery-powered devices, portable electronics, and other low-voltage applications.

Key Features

  • Output Voltage: The MIC5255 provides a fixed output of 2.85 volts, which is suitable for powering sensitive electronic components that require a precise voltage level for optimal performance.
  • High Accuracy: The output voltage accuracy is maintained within tight tolerances, ensuring reliable operation of the connected load.
  • Low Dropout: The LDO is designed with a low dropout voltage, which means it can regulate the output voltage effectively even when the input voltage is very close to the output voltage, thereby improving efficiency and battery life.
  • Current and Thermal Limiting: Built-in current limit and thermal shutdown features protect the device and the load from damage due to overcurrent and overheating conditions.
  • Low Quiescent Current: The MIC5255 exhibits low quiescent current, which reduces power consumption when the device is in idle mode, making it suitable for power-sensitive applications.
  • Package: It is available in a compact MLF® package, which is ideal for space-constrained designs.

Applications

The MIC5255-2.85BML-TR is versatile and can be used in a variety of applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless modules and GPS devices
  • Medical devices
  • Power management in embedded systems

Microchip Technology's commitment to quality ensures that the MIC5255-2.85BML-TR LDO regulator meets the stringent requirements of modern electronic devices, providing a reliable power source for your application's needs. With its combination of performance, precision, and protection features, this LDO is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess