EN
  • EN
  • DE

MIC5264-MFYML-TR

Part No MIC5264-MFYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/1.5V 0.15A 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V, 2.8V
Dropout Voltage-Max 0.5V @ 150mA, 0.5V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 2μA to 150μA
PSRR 64dB to 62dB (1kHz to 100Hz)
Control Features Enable
Protection Features Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V, 1.5V
Voltage - Dropout (Typical) 0.21V @ 150mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 108804-MIC5264-MFYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5264-MFYML-TR CAD Model

Description

MIC5264-MFYML-TR Voltage Regulator by Microchip Technology

The MIC5264-MFYML-TR is a highly efficient, low dropout voltage regulator from the reputable manufacturer Microchip Technology. It is designed to provide a stable and reliable power supply for a wide range of applications, including portable devices, wireless communication equipment, and digital electronics. The device's compact and robust design, combined with its advanced features, makes it an ideal solution for power management requirements in space-constrained environments.

Key Features:

  • High Efficiency: The MIC5264-MFYML-TR operates with a low dropout voltage, ensuring efficient power conversion and extended battery life in portable applications.
  • Output Current: It is capable of delivering up to 150mA of continuous output current, making it suitable for a variety of low-power devices.
  • Stable Operation: With its built-in thermal protection and current limit features, it guarantees stable operation even under extreme conditions.
  • Low Noise: The regulator is designed to minimize output noise, which is critical for sensitive RF and analog circuits.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring compatibility with multi-voltage systems.

Package and Availability:

The MIC5264-MFYML-TR comes in a compact 6-pin MLF® package, which is not only space-saving but also offers excellent thermal performance. The device is available in tape and reel format, denoted by the 'TR' suffix, facilitating easy integration into automated manufacturing processes. As part of Microchip's commitment to quality, this voltage regulator is RoHS compliant and lead-free, adhering to environmental standards.

Applications:

With its versatile features, the MIC5264-MFYML-TR is well-suited for a diverse range of applications. It is particularly beneficial for:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Handheld Instruments

For designers and engineers looking for a reliable and high-performance voltage regulator, the MIC5264-MFYML-TR by Microchip Technology stands out as an excellent choice that combines efficiency, precision, and durability.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9362 $60.8530
155+ $0.7682 $119.0710
235+ $0.7442 $174.8870
325+ $0.7202 $234.0650
415+ $0.6962 $288.9230
560+ $0.6242 $349.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess