EN
  • EN
  • DE

MIC5264-OKYML-TR

Part No MIC5264-OKYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.6V/2.9V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 10-MLF® (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, 10-MLF®
Case / Package 10-MLF® (3x3)
Family Name MIC5264
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5264-OKYML TR, MIC5264-OKYML TR-ND, MIC5264-OKYMLTR, MIC5264-OKYMLTR-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884787-MIC5264-OKYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5264-OKYML-TR CAD Model

Description

Product Overview: MIC5264-OKYML-TR

The MIC5264-OKYML-TR is a high-performance, low-dropout regulator (LDO) designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This state-of-the-art LDO is engineered to provide stable and reliable power supply performance, making it an ideal choice for sensitive electronic applications where voltage precision is critical.

Key Features

  • High Output Accuracy: The MIC5264-OKYML-TR offers excellent load and line regulation, ensuring a consistent output voltage even under varying input voltage and load conditions.
  • Low Dropout Voltage: This LDO is designed for low dropout performance, enabling it to maintain output voltage regulation with minimal difference between the input and output voltages, which is particularly beneficial for battery-powered devices.
  • High Output Current: It is capable of delivering up to 150mA of output current, making it suitable for powering a wide range of ICs and other electronic components.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Current Limit Protection: To prevent damage from overcurrent conditions, the MIC5264 incorporates current limit protection.
  • Low Quiescent Current: The device is optimized for low quiescent current, which helps to prolong battery life in portable applications.

Applications

The MIC5264-OKYML-TR is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Portable Gaming Systems
  • Cameras and Digital Still Cameras

Quality and Reliability

As with all Microchip Technology products, the MIC5264-OKYML-TR is manufactured to the highest quality standards, with rigorous testing to ensure performance and durability. The device is available in a small, lead-free 6-pin 2x2mm MLF® package, making it suitable for space-constrained applications.

Whether you are designing a new state-of-the-art portable device or looking to improve the power efficiency of existing applications, the MIC5264-OKYML-TR LDO from Microchip Technology offers the performance, reliability, and quality that engineers and designers need to deliver top-notch solutions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9362 $60.8530
155+ $0.7682 $119.0710
235+ $0.7442 $174.8870
325+ $0.7202 $234.0650
415+ $0.6962 $288.9230
560+ $0.6242 $349.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess