EN
  • EN
  • DE

MIC5283-5.0YME-TR

Part No MIC5283-5.0YME-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 8-SOIC-EP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name MIC5283
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5283-5.0YME-DKR, MIC5283-5.0YMETR, MIC5283-5.0YME-CT, MIC5283-5.0YMETR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927102-MIC5283-5.0YME-TR
Ultra Librarian 3D Model Ultra Librarian MIC5283-5.0YME-TR CAD Model

Description

Microchip Technology's MIC5283-5.0YME-TR: High-Performance LDO Voltage Regulator

The MIC5283-5.0YME-TR from Microchip Technology is a robust linear low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 5.0V with outstanding accuracy. This component is an excellent choice for sensitive electronic applications requiring a stable and clean power supply. The MIC5283 series is known for its high-performance characteristics, making it suitable for a wide range of applications, including but not limited to consumer electronics, automotive systems, and industrial controls.

With an ability to supply up to 3A of continuous output current, this LDO regulator can handle high-power demands while maintaining a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. The MIC5283-5.0YME-TR is designed to work with a minimal dropout voltage, which reduces power dissipation and improves overall system efficiency.

The device features a thermal shutdown mechanism and current limit protection, which safeguards the regulator and the downstream components from damage due to excessive temperature or overcurrent conditions. These protective features contribute to the reliability and longevity of both the regulator and the system it is used in.

Another significant advantage of the MIC5283-5.0YME-TR is its excellent transient response, which helps maintain voltage stability during rapid load changes, a critical parameter in high-speed digital circuits and noise-sensitive analog applications. The regulator's low output noise further enhances its suitability for precision applications where a quiet power supply is crucial.

Available in a lead-free, RoHS-compliant package, the MIC5283-5.0YME-TR is designed to meet environmental standards, making it a responsible choice for eco-friendly product designs. The package is also designed for surface mount technology (SMT), which allows for efficient assembly and space-saving PCB designs.

In summary, the MIC5283-5.0YME-TR LDO voltage regulator from Microchip Technology stands out for its high current capability, low dropout voltage, robust protection features, and excellent performance, making it an ideal power management solution for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3911 $59.7775
59+ $1.9620 $115.7580
92+ $1.9007 $174.8644
126+ $1.8394 $231.7644
163+ $1.7780 $289.8140
218+ $1.5941 $347.5138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,695 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess