EN
  • EN
  • DE

MIC5310-LLYML-TR

Part No MIC5310-LLYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.7V2.7V 0.15A/0.15A 8-Pin DFN EP T/R / IC REG LDO 2.7V 0.15A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.7V, 2.7V
Voltage Dropout (Maximum) 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA ~ 190μA
PSRR 70dB ~ 65dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788722-MIC5310-LLYML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5310
Introduction Date April 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5310-LLYML-TR CAD Model

Description

Product Overview: MIC5310-LLYML-TR from Microchip Technology

The MIC5310-LLYML-TR is a high-performance, dual-output Low-Dropout Regulator (LDO) offered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced power management integrated circuit (IC) is designed to deliver a stable and reliable power supply for a wide range of applications, making it an ideal choice for designers looking for efficient and compact power solutions.

Key Features

  • Dual Output: The MIC5310 provides two independent regulated voltages, allowing for versatile power management in multi-voltage systems.
  • High Accuracy: With precise voltage regulation and low dropout voltage, this LDO ensures accurate delivery of power, which is crucial for sensitive electronics.
  • Low Noise: The device is engineered to minimize output noise, a critical feature for applications such as RF or precision instrumentation that require a clean power supply.
  • Power Good Output: The built-in 'power good' output indicator offers real-time diagnostic feedback, which can be used to enable downstream components once stable voltage is confirmed.
  • Thermal Shutdown and Current Limit Protection: These safety features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Small Footprint: The MIC5310 is available in a compact MLF® package, which is ideal for space-constrained applications.

Applications

The versatility of the MIC5310-LLYML-TR makes it suitable for a broad range of applications, including:

  • Portable Devices
  • Wireless Communication Systems
  • Battery-Powered Electronics
  • Microprocessor/ Microcontroller Power Supplies
  • Medical Devices
  • Automotive Electronics

With its dual-output capability, low noise, and high power supply rejection ratio (PSRR), the MIC5310-LLYML-TR from Microchip Technology is an exceptional choice for designers who require a reliable and efficient power management solution. Its robust feature set ensures that it can meet the stringent requirements of advanced electronic systems, providing a dependable and clean power source to maintain system integrity.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess