EN
  • EN
  • DE

MIC5310-NKYML-TR

Part No MIC5310-NKYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V/2.6V 0.15A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.6V, 2.85V
Dropout Voltage-Max 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA to 190μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.85V, 2.6V
Voltage - Dropout (Typical) 0.035V @ 150mA
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 110646-MIC5310-NKYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5310-NKYML-TR CAD Model

Description

Product Overview: MIC5310-NKYML-TR

The MIC5310-NKYML-TR is a high-performance, dual-output, low-dropout regulator (LDO) from Microchip Technology, designed to deliver precision voltage regulation while maintaining a low quiescent current. This makes it an ideal choice for battery-operated devices where power efficiency is crucial.

Key Features:

  • Dual Output: This LDO comes with two independent voltage outputs, which can be used to power different parts of a system, such as analog and digital circuits, simultaneously.
  • High Accuracy: With tight load and line regulation, the MIC5310-NKYML-TR ensures a stable and precise output voltage, which is essential for sensitive electronic components.
  • Low Dropout: The device has a low dropout voltage, which means it can regulate output voltage effectively even when the input-to-output voltage differential is small.
  • Low Quiescent Current: It boasts a low quiescent current that minimizes power consumption when the device is in standby mode, extending battery life in portable applications.
  • Thermal Shutdown: The built-in thermal shutdown feature provides protection against overheating, enhancing the reliability and longevity of the regulator and the overall system.
  • Current Limit Protection: The MIC5310-NKYML-TR includes current limit protection to prevent damage to the regulator during overcurrent conditions.

Applications:

The MIC5310-NKYML-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • Handheld Gaming Consoles
  • GPS Receivers

Quality and Reliability:

As with all Microchip products, the MIC5310-NKYML-TR is manufactured to high standards, ensuring that it meets the stringent requirements of industrial and consumer applications. It is available in a lead-free package, making it compliant with RoHS directives for environmental responsibility.

Ordering Information:

The product is available in a Tape and Reel (TR) format, suitable for automated assembly processes, and is identified by the part number MIC5310-NKYML-TR for ordering convenience.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess