EN
  • EN
  • DE

MIC5319-2.5YD5-TR

Part No MIC5319-2.5YD5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.5A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 500mA
Operating Supply Current 150μA
PSRR 70dB to 60dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.2V @ 500mA
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 137353-MIC5319-2.5YD5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5319-2.5YD5-TR CAD Model

Description

Product Overview: MIC5319-2.5YD5-TR from Microchip Technology

The MIC5319-2.5YD5-TR is a high-performance, low-dropout regulator (LDO) designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This LDO is engineered to deliver a fixed output voltage of 2.5V with an input voltage range from 2.5V to 6V, making it an ideal choice for a wide variety of applications that require a stable and efficient power supply.

With its ability to provide up to 500mA of output current, the MIC5319-2.5YD5-TR is suitable for powering sensitive electronic components in portable devices, such as smartphones, tablets, and digital cameras, as well as in industrial and automotive applications. Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, thereby maximizing battery life in portable applications.

The device comes in a compact, 5-pin TSOT-23 package, marked with the "YD5" suffix, and is supplied in tape and reel packaging ("TR") for easy assembly during high-volume production. The small footprint of the package makes it an excellent choice for space-constrained applications.

Key features of the MIC5319-2.5YD5-TR include:

  • Stable fixed output voltage of 2.5V
  • High output current capability of up to 500mA
  • Low dropout voltage for improved efficiency
  • Thermal shutdown and current limit protection for safe operation
  • High PSRR (Power Supply Rejection Ratio) minimizing noise from the input supply
  • Fast transient response to accommodate rapid changes in load
  • Low quiescent current, making it suitable for battery-powered applications

With its robust protection features, including thermal shutdown and current limit protection, the MIC5319-2.5YD5-TR ensures reliable performance and longevity of the end product. Additionally, its high PSRR and fast transient response make it an excellent choice for applications requiring a clean and stable voltage supply.

Whether you are designing a new power-sensitive application or looking to improve the efficiency and reliability of an existing design, the MIC5319-2.5YD5-TR from Microchip Technology offers an optimal solution for your LDO requirements.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5199 $57.9577
56+ $2.0677 $115.7912
87+ $2.0030 $174.2610
120+ $1.9385 $232.6200
155+ $1.8738 $290.4390
207+ $1.6800 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess