EN
  • EN
  • DE

MIC5320-SGYML-TR

Part No MIC5320-SGYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V3.3V 0.15A/0.15A 6-Pin DFN EP T/R / IC REG LDO 3.3V/1.8V 0.15A 6MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.8V, 3.3V
Voltage Dropout (Maximum) 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA ~ 190μA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WFDFN Exposed Pad, 6-MLF
Manufacturer Package 6-MLF (1.6x1.6)
Win Source Part Number 788740-MIC5320-SGYML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5320
Introduction Date July 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5320-SGYML-TR CAD Model

Description

Product Overview: MIC5320-SGYML-TR by Microchip Technology

The MIC5320-SGYML-TR is a high-performance, dual, low-dropout regulator (LDO) integrated circuit designed and manufactured by Microchip Technology. This precision voltage regulator is specifically engineered to deliver a stable and reliable power supply for advanced, low-voltage electronic applications. With its compact footprint and advanced features, the MIC5320-SGYML-TR is an ideal choice for portable devices, where space is at a premium and power efficiency is crucial.

Key Features

  • Output Voltage: The device provides two independent output voltages, which can be adjusted to meet the specific needs of the application.
  • High Output Accuracy: Ensures tight regulation, providing a stable output with a high degree of precision, which is essential for sensitive electronic components.
  • Low Dropout: Its low dropout performance means it can maintain regulation with a minimal difference between the input and output voltages, maximizing efficiency.
  • Current Capacity: Capable of delivering up to 150mA of output current per channel, sufficient for a wide range of applications.
  • Thermal Shutdown: Features built-in thermal shutdown protection that safeguards the device from overheating, enhancing system reliability.
  • Power-Saving Mode: Includes a power-saving mode that reduces quiescent current, extending battery life in portable applications.

Package and Operating Conditions

The MIC5320-SGYML-TR is available in a compact, 6-pin 1.6mm x 1.6mm MLF® package, which is highly suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

Due to its low power consumption and high accuracy, the MIC5320-SGYML-TR is well-suited for a variety of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Digital Cameras
  • Wireless LAN Devices
  • GPS Receivers
  • Other Battery-Powered Devices

With its robust feature set and Microchip's reputation for quality, the MIC5320-SGYML-TR is an excellent choice for designers looking to enhance the performance and efficiency of their next-generation electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess