EN
  • EN
  • DE

MIC5333-J4YMT-TR

Part No MIC5333-J4YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/1.2V 0.3A 10TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V, 2.5V
Dropout Voltage-Max 0.24V @ 300mA, 0.24V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 50μA to 75μA
PSRR 65dB to 45dB (1kHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-TMLF (2.5x2.5)
Win Source Part Number 1077103-MIC5333-J4YMT-TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian MIC5333-J4YMT-TR CAD Model

Description

Product Overview: MIC5333-J4YMT-TR from Microchip Technology

The MIC5333-J4YMT-TR is a high-performance, dual output, low dropout linear voltage regulator from Microchip Technology. Designed to deliver a continuous output current of up to 300mA, this efficient regulator is an ideal solution for powering sensitive electronic devices that require stable and reliable power supply. The MIC5333-J4YMT-TR is specifically engineered to meet the rigorous demands of portable and battery-powered applications in the consumer, medical, and industrial markets.

With its ultra-low quiescent current, the MIC5333-J4YMT-TR is optimized for battery life extension, making it particularly suitable for mobile phones, PDAs, digital cameras, and other portable devices. The regulator features a low dropout voltage, which allows it to continue providing a regulated output even when the input-to-output voltage differential is minimal, thereby enhancing the efficiency of the system it is integrated into.

One of the key attributes of the MIC5333-J4YMT-TR is its dual output capability. This feature enables the device to supply two different regulated voltages simultaneously, which is highly beneficial for systems that require multiple voltage levels for different components. The outputs are typically preset to standard voltages, but they can also be adjusted by external resistors to meet specific application requirements.

The device is also characterized by its excellent transient response and low noise performance, which are critical for maintaining the integrity of sensitive RF and analog circuits. Furthermore, the MIC5333-J4YMT-TR incorporates thermal shutdown and current limit protection features to safeguard the device and the system against adverse conditions such as overheating and overcurrent situations.

Supplied in a compact, lead-free 10-pin 2x2mm MLF® package, the MIC5333-J4YMT-TR is designed for space-constrained applications. Its small footprint and surface-mount package make it easy to integrate into a variety of circuit boards. Microchip's commitment to quality ensures that this voltage regulator delivers consistent performance and reliability, making it a smart choice for designers looking to enhance their power management solutions.

For detailed specifications, application notes, and additional resources, engineers and product developers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2023 $50.6529
56+ $1.8071 $101.1976
86+ $1.7506 $150.5516
119+ $1.6941 $201.5979
153+ $1.6377 $250.5681
205+ $1.4682 $300.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess